Low Voltage, 8-Bit Serial I/O CMOS A/D Converter With Sample/Hold 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 128818-ADCV08832CIMX
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Pseudo-Differential,
Number of Bits: 8
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 38k
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
8-Bit 38kS/s ADC, Serial, SOIC, 2.7-5.5V Product overview: ADCV08832CIMX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5.5V, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCV08832CIMX/NO
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-SOIC
8 Bit Analog to Digital Converter 2 Input 1 SAR 8-SOIC
IC ADC 8BIT SAR 8SOIC
IC ADC 8BIT SAR 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADCV08832CIMX/NOPB | 128818-ADCV08832CIMX/NOPB | 700-ADCV08832CIMX/NOPB | ADCV08832CIMX/NOPB-ND | ADCV08832CIMX/NOPB | ADCV08832CIMX/NOPB | ADCV08832CIMX/NOPB |
| Product Name | ADCV08832 Low Voltage, 8-Bit Serial I/O CMOS A/D Converter With Sample/Hold | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCV08832CIMX/NOPB | 8-bit 5.5V SOIC Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; Microwire | SPI; SPI | Serial | SPI; SPI | SPI; SPI | ||
| Package Type | SOIC | SOIC; 8-SOIC | SOIC N | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154\", 3.90mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | |||
| INL | 0.5000 LSB |