Texas Instruments ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer ADC0809CCN/NOPB

Description
8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85
Request a Quote Datasheet
Description
8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCN/NOPB - Texas Instruments
Dallas, TX, United States
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer
ADC0809CCN/NOPB
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer ADC0809CCN/NOPB
8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85

8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 28-PDIP -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 5V DIP Analog-to-Digital Converter IC
700-ADC0809CCN/NOPB
8-bit 5V DIP Analog-to-Digital Converter IC 700-ADC0809CCN/NOPB
8-Bit 8-Ch Parallel ADC, 5V, -40 to 85°C, DIP Product overview: ADC0809CCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0809CCN/NOPB can be used for catalog matching and distributor lookup.

8-Bit 8-Ch Parallel ADC, 5V, -40 to 85°C, DIP Product overview: ADC0809CCN/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, DIP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, 5V, DIP, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC0809CCN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC0809CCN/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC0809CCN/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC0809CCN/NOPB
IC ADC 8BIT SAR 28DIP

IC ADC 8BIT SAR 28DIP

Supplier's Site
Analog to Digital Converters (ADC) - ADC0809CCN/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC0809CCN/NOPB
Analog to Digital Converters (ADC) ADC0809CCN/NOPB
8 Bit Analog to Digital Converter 8 Input 1 SAR 28-DIP

8 Bit Analog to Digital Converter 8 Input 1 SAR 28-DIP

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC0809CCN/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC0809CCN/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC0809CCN/NOPB
IC ADC 8BIT SAR 28DIP

IC ADC 8BIT SAR 28DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC0809CCN/NOPB 700-ADC0809CCN/NOPB ADC0809CCN/NOPB ADC0809CCN/NOPB ADC0809CCN/NOPB
Product Name ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer 8-bit 5V DIP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel Parallel; Parallel
Package Type PDIP,PLCC DIP DIP; 28-DIP (0.600\", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

 - ADC0819CCV - Rochester Electronics
Specs
Interface Type Serial
Package Type LDCC28
Packing Method Tube; Tube
View Details
4 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers
 - ADC0803LCV - Rochester Electronics
Specs
Interface Type Parallel
Package Type LDCC20
Packing Method Tube; Tube
View Details
3 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962-0720801VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details