Texas Instruments ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7478AIMF/NOPB

Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP - ADCS7478AIMF/NOPB - Texas Instruments
Dallas, TX, United States
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP
ADCS7478AIMF/NOPB
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP ADCS7478AIMF/NOPB
1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85

1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 6-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit SOT-23 Analog-to-Digital Converter IC
700-ADCS7478AIMF/NOPB
8-bit SOT-23 Analog-to-Digital Converter IC 700-ADCS7478AIMF/NOPB
IC 1-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO6, SOT-23, 6 PIN, Analog to Digital Converter Product overview: ADCS7478AIMF/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7478AIMF/NOP B can be used for catalog matching and distributor lookup.

IC 1-CH 8-BIT SUCCESSIVE APPROXIMATION ADC, SERIAL ACCESS, PDSO6, SOT-23, 6 PIN, Analog to Digital Converter Product overview: ADCS7478AIMF/NOPB from National Semiconductor is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 8-bit, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADCS7478AIMF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7478AIMF/NOPB
910269-ADCS7478AIMF/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7478AIMF/NOPB 910269-ADCS7478AIMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 910269-ADCS7478AIMF/ NOPB Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6 Package: SOT-23-6 Package: Reel - TR Mounting: Surface Mount Family Name: ADCS7478 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-6 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ADCS7478AIMF/NOPBTR, *ADCS7478AIMF/NOPB, ADCS7478AIMFCT-NDR, ADCS7478AIMFTR-NDR, ADCS7478AIMFNOPB, ADCS7478AIMF/NOPBDKR , ADCS7478AIMF/NOPBCT

Manufacturer: Texas Instruments
Win Source Part Number: 910269-ADCS7478AIMF/NOPB
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADCS7478
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADCS7478AIMF/NOPBTR, *ADCS7478AIMF/NOPB, ADCS7478AIMFCT-NDR, ADCS7478AIMFTR-NDR, ADCS7478AIMFNOPB, ADCS7478AIMF/NOPBDKR, ADCS7478AIMF/NOPBCT

Buy Now Datasheet
 - ADCS7478AIMF/NOPB - Rochester Electronics
Newburyport, MA, United States
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP

ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP

Supplier's Site Datasheet
 - ADCS7478AIMF/NOPB - Rochester Electronics
Newburyport, MA, United States
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP

ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADCS7478AIMF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADCS7478AIMF/NOPBDKR-ND
Analog to Digital Converters (ADC) ADCS7478AIMF/NOPBDKR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADCS7478AIMF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADCS7478AIMF/NOPBTR-ND
Analog to Digital Converters (ADC) ADCS7478AIMF/NOPBTR-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADCS7478AIMF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADCS7478AIMF/NOPBCT-ND
Analog to Digital Converters (ADC) ADCS7478AIMF/NOPBCT-ND
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7478AIMF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADCS7478AIMF/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADCS7478AIMF/NOPB
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADCS7478AIMF/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADCS7478AIMF/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADCS7478AIMF/NOPB
IC ADC 8BIT SAR SOT23-6

IC ADC 8BIT SAR SOT23-6

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADCS7478AIMF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADCS7478AIMF/NOPB
Analog to Digital Converters (ADC) ADCS7478AIMF/NOPB
8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

8 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADCS7478AIMF/NOPB 700-ADCS7478AIMF/NOPB 910269-ADCS7478AIMF/NOPB ADCS7478AIMF/NOPB ADCS7478AIMF/NOPBDKR-ND ADCS7478AIMF/NOPBTR-ND ADCS7478AIMF/NOPBCT-ND ADCS7478AIMF/NOPB ADCS7478AIMF/NOPB ADCS7478AIMF/NOPB
Product Name ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & LLP 8-bit SOT-23 Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADCS7478AIMF/NOPB Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI SPI SPI SPI; SPI, DSP
Package Type SOT-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 8 bits 8 bits 8 bits 8 bits 8 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC0834-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0834CCWM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMM - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
8 suppliers
ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISD/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details