Texas Instruments ADC32J45 Dual Channel 14-bit 160 Msps Analog to Digital Converter with JESD204B Interface ADC32J45IRGZT

Description
Dual Channel 14-bit 160 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual Channel 14-bit 160 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC32J45 Dual Channel 14-bit 160 Msps Analog to Digital Converter with JESD204B Interface - ADC32J45IRGZT - Texas Instruments
Dallas, TX, United States
ADC32J45 Dual Channel 14-bit 160 Msps Analog to Digital Converter with JESD204B Interface
ADC32J45IRGZT
ADC32J45 Dual Channel 14-bit 160 Msps Analog to Digital Converter with JESD204B Interface ADC32J45IRGZT
Dual Channel 14-bit 160 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85

Dual Channel 14-bit 160 Msps Analog to Digital Converter with JESD204B Interface 48-VQFN -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-42321-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-42321-2-ND
Analog to Digital Converters (ADC) 296-42321-2-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J45IRGZT
767768-ADC32J45IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J45IRGZT 767768-ADC32J45IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 767768-ADC32J45IRGZT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 48-VFQFN Exposed Pad Configuration: ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: JESD204B Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: ADC32J45 Categories: Integrated Circuits (ICs) Sampling Rate: 160M Manufacturer Package: 48-VQFN (7x7) Alternative Parts (Cross-Reference): ADC32J45IRGZ25; ADC32J45IRGZR; ECCN: 3A991.c.3 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 767768-ADC32J45IRGZT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 48-VFQFN Exposed Pad
Configuration: ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: JESD204B
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 2
Family Name: ADC32J45
Categories: Integrated Circuits (ICs)
Sampling Rate: 160M
Manufacturer Package: 48-VQFN (7x7)
Alternative Parts (Cross-Reference): ADC32J45IRGZ25; ADC32J45IRGZR;
ECCN: 3A991.c.3
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ADC32J45IRGZT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 14-Bit, 1 Func, 2 Channel, Serial Access, PQCC48

ADC, Proprietary Method, 14-Bit, 1 Func, 2 Channel, Serial Access, PQCC48

Supplier's Site Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADC32J45IRGZT
Dual VQFN Analog-to-Digital Converter IC 700-ADC32J45IRGZT
Dual-Channel, 14-Bit, 160-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC32J45IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32J45IRGZT can be used for catalog matching and distributor lookup.

Dual-Channel, 14-Bit, 160-MSPS Analog-to-Digital Converter (ADC) 48-VQFN -40 to 85 Product overview: ADC32J45IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC32J45IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J45IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC32J45IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC32J45IRGZT
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADC32J45IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC32J45IRGZT
Analog to Digital Converters (ADC) ADC32J45IRGZT
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC32J45IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC32J45IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADC32J45IRGZT
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC32J45IRGZT 296-42321-2-ND 767768-ADC32J45IRGZT ADC32J45IRGZT 700-ADC32J45IRGZT ADC32J45IRGZT ADC32J45IRGZT ADC32J45IRGZT
Product Name ADC32J45 Dual Channel 14-bit 160 Msps Analog to Digital Converter with JESD204B Interface Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC32J45IRGZT Dual VQFN Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type JESD204B JESD204B JESD204B Serial JESD204B
Package Type VQFN 48-VFQFN Exposed Pad VQFN48 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits
Dissipation 454 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S021 Single Channel, 50 to 200 ksps, 8-Bit A/D Converter - ADC081S021CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
7 suppliers
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMT - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
ADC101C021 I2C-Compatible, 10-Bit Analog-to-Digital Converter (ADC) with Alert Pin - ADC101C021CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT,VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers