Dual 12-Bit, 105 MSPS A/D Converter with CMOS Outputs 60-WQFN -45 to 85
Dual 12-Bit 105MSPS ADC, Differential, Parallel, 800mW Product overview: ADC12DC105CISQ/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 800mW. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, 800mW, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12DC105CISQ/N
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 910216-ADC12DC105CIS
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
Package: 60-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADC12DC105
Categories: Integrated Circuits (ICs)
Case / Package: 60-WQFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ADC12DC105CISQ/NOPB-
IC ADC 12BIT PIPELINED 60WQFN
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 60-WQFN (9x9)
IC ADC 12BIT PIPELINED 60WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADC12DC105CISQ/NOPB | 700-ADC12DC105CISQ/NOPB | 296-37311-2-ND | 910216-ADC12DC105CISQ/NOPB | ADC12DC105CISQ/NOPB | ADC12DC105CISQ/NOPB | ADC12DC105CISQ/NOPB |
| Product Name | ADC12DC105 Dual 12-Bit, 105 MSPS A/D Converter with CMOS Outputs | Dual 800mW Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12DC105CISQ/NOPB | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | WQFN | 60-WFQFN Exposed Pad | 60-WQFN (9x9) | 60-WFQFN Exposed Pad | 60-WFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.2000 LSB | ||||||
| INL | 0.5000 LSB |