Texas Instruments ADC12D500RF 12-Bit, 500/1000 MSPS RF sampling ADC ADC12D500RFIUT

Description
12-Bit, 500/1000 MSPS RF sampling ADC 292-BGA -40 to 85
Request a Quote Datasheet
Description
12-Bit, 500/1000 MSPS RF sampling ADC 292-BGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC12D500RF 12-Bit, 500/1000 MSPS RF sampling ADC - ADC12D500RFIUT - Texas Instruments
Dallas, TX, United States
ADC12D500RF 12-Bit, 500/1000 MSPS RF sampling ADC
ADC12D500RFIUT
ADC12D500RF 12-Bit, 500/1000 MSPS RF sampling ADC ADC12D500RFIUT
12-Bit, 500/1000 MSPS RF sampling ADC 292-BGA -40 to 85

12-Bit, 500/1000 MSPS RF sampling ADC 292-BGA -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC12D500RFIUT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC12D500RFIUT-ND
Analog to Digital Converters (ADC) ADC12D500RFIUT-ND
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now Datasheet
Dual BGA Analog-to-Digital Converter IC - 700-ADC12D500RFIUT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual BGA Analog-to-Digital Converter IC
700-ADC12D500RFIUT
Dual BGA Analog-to-Digital Converter IC 700-ADC12D500RFIUT
12-Bit 1GS/s Dual RF ADC, LVDS/Parallel, BGA Product overview: ADC12D500RFIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D500RFIUT can be used for catalog matching and distributor lookup.

12-Bit 1GS/s Dual RF ADC, LVDS/Parallel, BGA Product overview: ADC12D500RFIUT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, BGA. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, BGA, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC12D500RFIUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D500RFIUT
1139838-ADC12D500RFIUT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D500RFIUT 1139838-ADC12D500RFIUT
Manufacturer: Texas Instruments Win Source Part Number: 1139838-ADC12D500RFI UT Packaging: Tray Mounting Style: SMD Features: Simultaneous Sampling Configuration: MUX-S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Folding Interpolating Sampling Rate (Per Second): 1G Data Interface: LVDS - Parallel Number of A/D Converters: 2 Reference Type: Internal Resolution: 12 Categories: Integrated Circuits Supplier Device Package: 292-BGA (27x27) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 292-BGA Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Family Part Number: ADC12D500 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 1.8V ~ 2V Supply Voltage , Digital: 1.8V ~ 2V

Manufacturer: Texas Instruments
Win Source Part Number: 1139838-ADC12D500RFIUT
Packaging: Tray
Mounting Style: SMD
Features: Simultaneous Sampling
Configuration: MUX-S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Folding Interpolating
Sampling Rate (Per Second): 1G
Data Interface: LVDS - Parallel
Number of A/D Converters: 2
Reference Type: Internal
Resolution: 12
Categories: Integrated Circuits
Supplier Device Package: 292-BGA (27x27)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 292-BGA Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ADC12D500
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 1.8V ~ 2V
Supply Voltage , Digital: 1.8V ~ 2V

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D500RFIUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC12D500RFIUT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC12D500RFIUT
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site
Analog to Digital Converters (ADC) - ADC12D500RFIUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC12D500RFIUT
Analog to Digital Converters (ADC) ADC12D500RFIUT
12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

12 Bit Analog to Digital Converter 2 Input 2 Folding Interpolating 292-BGA (27x27)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC12D500RFIUT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC12D500RFIUT
Data Acquisition - Analog to Digital Converters (ADC) ADC12D500RFIUT
IC ADC 12BIT FOLD INTERP 292BGA

IC ADC 12BIT FOLD INTERP 292BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC12D500RFIUT ADC12D500RFIUT-ND 700-ADC12D500RFIUT 1139838-ADC12D500RFIUT ADC12D500RFIUT ADC12D500RFIUT ADC12D500RFIUT
Product Name ADC12D500RF 12-Bit, 500/1000 MSPS RF sampling ADC Analog to Digital Converters (ADC) Dual BGA Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC12D500RFIUT Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel LVDS, Parallel Parallel; LVDS - Parallel Parallel; LVDS - Parallel
Package Type BGA 292-BBGA BGA 292-BBGA 292-BBGA
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.4000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTCX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
ADC10D020 Dual 10-Bit, 20MSPS, 150mW A/D Converter - ADC10D020CIVSX/NOPB - Texas Instruments
Specs
Package Type TQFP
Screening Level Catalog
Resolution 10 bits
View Details
6 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT/NOPB - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers