Texas Instruments ADC121S101 Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter ADC121S101CIMF/NOPB

Description
Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter 6-SOT-23 -40 to 125
Request a Quote
Description
Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADC121S101 is a single-channel, 12-bit analog-to-digital converter with a sample rate range of 500 ksps to 1 Msps, designed for low-power applications in portable, automotive, and instrumentation systems. It operates from a 2.7 V to 5.25 V single supply, consuming 2 mW at 3 V and 10 mW at 5 V, with power-down mode reducing consumption to 2.6 µW at 5 V. The device features an SPI, QSPI, MICROWIRE, and DSP-compatible serial interface and is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. Operation is specified over the temperature range of -40°C to 125°C. The ADC121S101-Q1 variant is AEC-Q100 Grade 1 qualified. DNL is +0.5/-0.3 LSB and INL is ±0.40 LSB typical.

Datasheet Summary
Powered by GS/AI

The ADC121S101 is a single-channel, 12-bit analog-to-digital converter with a sample rate range of 500 ksps to 1 Msps, designed for low-power applications in portable, automotive, and instrumentation systems. It operates from a 2.7 V to 5.25 V single supply, consuming 2 mW at 3 V and 10 mW at 5 V, with power-down mode reducing consumption to 2.6 µW at 5 V. The device features an SPI, QSPI, MICROWIRE, and DSP-compatible serial interface and is available in a 6-pin SOT-23 package measuring 2.90 mm × 1.60 mm. Operation is specified over the temperature range of -40°C to 125°C. The ADC121S101-Q1 variant is AEC-Q100 Grade 1 qualified. DNL is +0.5/-0.3 LSB and INL is ±0.40 LSB typical.

Suppliers

Company
Product
Description
Supplier Links
ADC121S101 Single  Channel, 0.5 to 1 Msps, 12-Bit A/D Converter - ADC121S101CIMF/NOPB - Texas Instruments
Dallas, TX, United States
ADC121S101 Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter
ADC121S101CIMF/NOPB
ADC121S101 Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter ADC121S101CIMF/NOPB
Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter 6-SOT-23 -40 to 125

Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADC121S101CIMF/NOPB
SOT-23 Analog-to-Digital Converter IC 700-ADC121S101CIMF/NOPB
12-Bit 1MS/s SPI ADC, Single Channel, SOT-23 Product overview: ADC121S101CIMF/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S101CIMF/N OPB can be used for catalog matching and distributor lookup.

12-Bit 1MS/s SPI ADC, Single Channel, SOT-23 Product overview: ADC121S101CIMF/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S101CIMF/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analogue to Digital Converters - 6511944P - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
6511944P
Analogue to Digital Converters 6511944P
12Bit 1ch 500k-1MSPS ADC,ADC121S101CIMF

12Bit 1ch 500k-1MSPS ADC,ADC121S101CIMF

Supplier's Site
Analogue to Digital Converters - 6511944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
6511944
Analogue to Digital Converters 6511944
12Bit 1ch 500k-1MSPS ADC,ADC121S101CIMF

12Bit 1ch 500k-1MSPS ADC,ADC121S101CIMF

Supplier's Site
Analogue to Digital Converters - 1218998 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analogue to Digital Converters
1218998
Analogue to Digital Converters 1218998
12Bit 1ch 500k-1MSPS ADC,ADC121S101CIMF

12Bit 1ch 500k-1MSPS ADC,ADC121S101CIMF

Supplier's Site
Analog to Digital Converters (ADC) - ADC121S101CIMF/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC121S101CIMF/NOPBDKR-ND
Analog to Digital Converters (ADC) ADC121S101CIMF/NOPBDKR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC121S101CIMF/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC121S101CIMF/NOPBCT-ND
Analog to Digital Converters (ADC) ADC121S101CIMF/NOPBCT-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC121S101CIMF/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADC121S101CIMF/NOPBTR-ND
Analog to Digital Converters (ADC) ADC121S101CIMF/NOPBTR-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMF/NOPB
137071-ADC121S101CIMF/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMF/NOPB 137071-ADC121S101CIMF/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137071-ADC121S101CIM F/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 1M Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 137071-ADC121S101CIMF/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 1M
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADC121S101CIMF/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC121S101CIMF/NOPB
Analog to Digital Converters (ADC) ADC121S101CIMF/NOPB
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMF/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC121S101CIMF/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC121S101CIMF/NOPB
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMF/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC121S101CIMF/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC121S101CIMF/NOPB
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC121S101CIMF/NOPB 700-ADC121S101CIMF/NOPB 6511944P 6511944 ADC121S101CIMF/NOPBDKR-ND ADC121S101CIMF/NOPBCT-ND ADC121S101CIMF/NOPBTR-ND 137071-ADC121S101CIMF/NOPB ADC121S101CIMF/NOPB ADC121S101CIMF/NOPB ADC121S101CIMF/NOPB
Product Name ADC121S101 Single Channel, 0.5 to 1 Msps, 12-Bit A/D Converter SOT-23 Analog-to-Digital Converter IC Analogue to Digital Converters Analogue to Digital Converters Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S101CIMF/NOPB Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI, Serial Serial; SPI; Serial (spi) SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type SOT-23,WSON SOT-23 SOT-23 Sot-23 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC081S051 Single Channel, 200 to 500 ksps, 8-Bit A/D Converter - ADC081S051CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMTX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08B3000CIYB - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 128-LQFP Exposed Pad
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers