Texas Instruments ADC121S051 Single Channel, 200 to 500 ksps, 12-Bit A/D Converter ADC121S051CIMFX/NOPB

Description
Single Channel, 200 to 500 ksps, 12-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Single Channel, 200 to 500 ksps, 12-Bit A/D Converter 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADC121S051 Single Channel, 200 to 500 ksps, 12-Bit A/D Converter - ADC121S051CIMFX/NOPB - Texas Instruments
Dallas, TX, United States
ADC121S051 Single Channel, 200 to 500 ksps, 12-Bit A/D Converter
ADC121S051CIMFX/NOPB
ADC121S051 Single Channel, 200 to 500 ksps, 12-Bit A/D Converter ADC121S051CIMFX/NOPB
Single Channel, 200 to 500 ksps, 12-Bit A/D Converter 6-SOT-23 -40 to 85

Single Channel, 200 to 500 ksps, 12-Bit A/D Converter 6-SOT-23 -40 to 85

Buy Now Datasheet
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S051CIMFX/NOPB - 106739-ADC121S051CIMFX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S051CIMFX/NOPB
106739-ADC121S051CIMFX/NOPB
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S051CIMFX/NOPB 106739-ADC121S051CIMFX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 106739-ADC121S051CIM FX/NOPB Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Single Ended Number of Bits: 12 Data Interface: SPI, DSP Number of A/D Converters: 1 Reference Type: Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-6 Analog Supply Voltage: 2.7 V to 5.25 V Digital Supply Voltage: 2.7 V to 5.25 V Sampling Rate: 500k Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106739-ADC121S051CIMFX/NOPB
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Single Ended
Number of Bits: 12
Data Interface: SPI, DSP
Number of A/D Converters: 1
Reference Type: Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.25 V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 500k
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-44638-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-44638-2-ND
Analog to Digital Converters (ADC) 296-44638-2-ND
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now Datasheet
Singapore, Singapore
SOT-23 Analog-to-Digital Converter IC
700-ADC121S051CIMFX/NOPB
SOT-23 Analog-to-Digital Converter IC 700-ADC121S051CIMFX/NOPB
12-Bit 500KS/s ADC, Single-Ended, SPI, SOT-23 Product overview: ADC121S051CIMFX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S051CIMFX/ NOPB can be used for catalog matching and distributor lookup.

12-Bit 500KS/s ADC, Single-Ended, SPI, SOT-23 Product overview: ADC121S051CIMFX/NOPB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOT-23, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADC121S051CIMFX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S051CIMFX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADC121S051CIMFX/NOPB
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADC121S051CIMFX/NOPB
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site
Analog to Digital Converters (ADC) - ADC121S051CIMFX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADC121S051CIMFX/NOPB
Analog to Digital Converters (ADC) ADC121S051CIMFX/NOPB
12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

12 Bit Analog to Digital Converter 1 Input 1 SAR SOT-23-6

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADC121S051CIMFX/NOPB - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADC121S051CIMFX/NOPB
Data Acquisition - Analog to Digital Converters (ADC) ADC121S051CIMFX/NOPB
IC ADC 12BIT SAR SOT23-6

IC ADC 12BIT SAR SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADC121S051CIMFX/NOPB 106739-ADC121S051CIMFX/NOPB 296-44638-2-ND 700-ADC121S051CIMFX/NOPB ADC121S051CIMFX/NOPB ADC121S051CIMFX/NOPB ADC121S051CIMFX/NOPB
Product Name ADC121S051 Single Channel, 200 to 500 ksps, 12-Bit A/D Converter Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC121S051CIMFX/NOPB Analog to Digital Converters (ADC) SOT-23 Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Microwire SPI; SPI, DSP SPI SPI, Serial SPI; SPI, DSP
Package Type SOT-23,WSON SOT-23-6 SOT-23-6 SOT-23 SOT-23-6 SOT-23-6
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
INL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC08038CMJ - Acme Chip Technology Co., Limited
Specs
Package Type 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers