Octal edge-triggered D-type flip-flops with 3-state outputs, available in a 20-pin LCCC package measuring 8.89 mm × 8.45 mm, operating from -55°C to 125°C with a supply voltage range of 4.5 V to 5.5 V, driving ±6 mA at 5 V, and consuming a maximum of 80 μA quiescent current.
Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
OCTAL D-TYPE EDGE-TRIGGERED FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 85507012A | 85507012A | 85507012A |
| Product Name | SN54HCT374 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Output Characteristics | 3-State | ||
| Propagation Delay | 41 ns | ||
| fMAX | 25 MHz | ||
| Operating Current | 0.0800 mA | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |