Texas Instruments SN54HC273 Octal D-type Flip-Flops With Clear 84099012A

Description
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC273 Octal D-type Flip-Flops With Clear - 84099012A - Texas Instruments
Dallas, TX, United States
SN54HC273 Octal D-type Flip-Flops With Clear
84099012A
SN54HC273 Octal D-type Flip-Flops With Clear 84099012A
Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125

Octal D-type Flip-Flops With Clear 20-LCCC -55 to 125

Buy Now Datasheet
 - 84099012A - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, HC/UH Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CQCC20

D Flip-Flop, HC/UH Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, CMOS, CQCC20

Supplier's Site Datasheet
Flip Flops - 84099012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84099012A
Flip Flops 84099012A
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flops - 84099012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84099012A
Flip Flops 84099012A
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC

Buy Now Datasheet
Flip Flops - 84099012A - ODG (Origin Data Global)
Shenzhen, China
Flip Flops
84099012A
Flip Flops 84099012A
SN54HC273 OCTAL D-TYPE FLIP-FLOP

SN54HC273 OCTAL D-TYPE FLIP-FLOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
84099012A
Integrated Circuits (ICs) - Logic - Flip Flops 84099012A
OCTAL D-TYPE FLIP-FLOPS WITH CLE

OCTAL D-TYPE FLIP-FLOPS WITH CLE

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 84099012A 84099012A 84099012A 84099012A 84099012A 84099012A
Product Name SN54HC273 Octal D-type Flip-Flops With Clear Flip Flops Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 6V
Propagation Delay 34 ns
fMAX 28 MHz
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H74FM - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type FL14
Logic Family TTL
View Details
3 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-88520012A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9450801QKA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers