Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin ceramic flat (W) package, characterized for operation from -55°C to 125°C.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CFP -55 to 125
SN54ALS574B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
OCTAL D-TYPE EDGE-TRIGGERED FLIP
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 8400101SA | 8400101SA | 8400101SA | 8400101SA |
| Product Name | SN54ALS574B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 14 ns | |||
| fMAX | 75 MHz | |||
| Operating Current | 30 mA | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |