Texas Instruments SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 74AVCAH164245VRG4

Description
16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 48-TVSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 48-TVSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation - 74AVCAH164245VRG4 - Texas Instruments
Dallas, TX, United States
SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation
74AVCAH164245VRG4
SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 74AVCAH164245VRG4
16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 48-TVSOP -40 to 85

16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 48-TVSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 3.6V Interface Transceiver IC
732-74AVCAH164245VRG4
16-bit 3.6V Interface Transceiver IC 732-74AVCAH164245VRG4
16-Bit Bus Transceiver, 400Mbps, 1.4-3.6V, CMOS, 3-STATE, TFSOP Product overview: 74AVCAH164245VRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVCAH164245VRG 4 can be used for catalog matching and distributor lookup.

16-Bit Bus Transceiver, 400Mbps, 1.4-3.6V, CMOS, 3-STATE, TFSOP Product overview: 74AVCAH164245VRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, Interface Transceiver IC, Translators, Level Shifters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-74AVCAH164245VRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AVCAH164245VRG4 732-74AVCAH164245VRG4
Product Name SN74AVCAH164245 16-Bit Dual-Supply Bus Transceiver W/Configurable Voltage Translation 16-bit 3.6V Interface Transceiver IC
Technology AVC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 1.5V; 1.8V; 2.5V; 3.3V; Other; 1.5,1.8,2.5,3.3
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT540 Octal Buffers/Drivers With 3-State Outputs - 5962-9074801M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Device Type Transceiver
Supply Voltage Other; -4.2V ~ -5.7V
Operating Temperature 0 C (32 F)
View Details
2 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers