Envirco MAC 10 ® LEDC Fan Filter Unit

Description
Introduction A Second Generation FFU The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency. The MAC 10 LEDC comes standard with the filter integral with the unit housing, while roomside replaceable filters, motor blower, and now controls are available. Roomside Replaceable Controls (RSRC) Roomside replaceable filter, motor assembly, and control card are now available for the MAC 10 LEDC. With the RSRC, the control card is replaceable through the top and roomside. FFUs can be auto programmed with selection of the proper controller. Filters are shipped loose for easy access and replacement. A Green Product Solution The MAC 10® LEDC FFU can help provide opportunities to earn LEED points with its many energy-saving features. Note: LEED (Leadership in Energy and Environmental Design) is the rating system of US Green Building Council by which building designs are certified. By taking advantage of a unique combination of EC motor technology with Envirco’s proprietary baffling system and backward inclined fan, the LEDC tops the industry in energy efficiency. Its electronically commutated (EC) motor with internal microprocessor offers high performance and delivers long motor life with energy consumption rates as low as 90W @ 90 fpm. Utilizing Envirco’s experience in FFU development, the LEDC also features low sound levels of 52.3 dBA, which are a MAC 10® family benchmark. Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Learn more about how you can benefit from the LE-DC in your next critical room application. Standard Features New Universal Control Card -Network Speed Control, MOBUS RTU -Manual Speed Control, On-Board Potentiometer -Analog Speed Control, Remote 0-10V Electronically Commutated (EC) brushless motor with internal microprocessor High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron Duct Collar 10" (254 mm), 12" (305 mm), and 14" (355.6 mm): Allows direct connection to the air conditioning supply 1.0 in. wg (200 Pa) of external static capability Backward-inclined centrifugal fan Walkable plenum (excluding prefilter), rated to 250 lbs. Washable pre-filter Manufactured to IEST recommended practices Available in 2x2, 2x3, 2x4 and 4x4 sizes cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507) Mill finished aluminum exterior Optional Features Roomside Replaceable Filter (RSR) Roomside Replaceable Filter and Motor Assembly (RSRE) Roomside Replaceable Filter, Motor Assembly, and Control Card (RSRC) Infrared Speed Control: Room-side airflow adjustment with a hand-held remote control Ducted Inlet Connection (shipped loose): 10" (254mm), 12" (305mm), 14" (356mm) Direct connection to air conditioning supply Flow-through light fixture provides illumination with minimal airflow disruption Powder coat white paint or stainless steel housing Room-side 3/8" Challenge Ports: Convenient aerosol challenge and HEPA filter testing, standard on RSE and RSRE units CE certified on 230V units ULPA 99.9995% at 0.12 micron PTFE and low boron 3/4" Knife Edge: Permits easy placement in gel track ceiling grid system MERV 8 pre-filter available Other Related Products
Request a Quote
Description
Introduction A Second Generation FFU The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency. The MAC 10 LEDC comes standard with the filter integral with the unit housing, while roomside replaceable filters, motor blower, and now controls are available. Roomside Replaceable Controls (RSRC) Roomside replaceable filter, motor assembly, and control card are now available for the MAC 10 LEDC. With the RSRC, the control card is replaceable through the top and roomside. FFUs can be auto programmed with selection of the proper controller. Filters are shipped loose for easy access and replacement. A Green Product Solution The MAC 10® LEDC FFU can help provide opportunities to earn LEED points with its many energy-saving features. Note: LEED (Leadership in Energy and Environmental Design) is the rating system of US Green Building Council by which building designs are certified. By taking advantage of a unique combination of EC motor technology with Envirco’s proprietary baffling system and backward inclined fan, the LEDC tops the industry in energy efficiency. Its electronically commutated (EC) motor with internal microprocessor offers high performance and delivers long motor life with energy consumption rates as low as 90W @ 90 fpm. Utilizing Envirco’s experience in FFU development, the LEDC also features low sound levels of 52.3 dBA, which are a MAC 10® family benchmark. Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Learn more about how you can benefit from the LE-DC in your next critical room application. Standard Features New Universal Control Card -Network Speed Control, MOBUS RTU -Manual Speed Control, On-Board Potentiometer -Analog Speed Control, Remote 0-10V Electronically Commutated (EC) brushless motor with internal microprocessor High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron Duct Collar 10" (254 mm), 12" (305 mm), and 14" (355.6 mm): Allows direct connection to the air conditioning supply 1.0 in. wg (200 Pa) of external static capability Backward-inclined centrifugal fan Walkable plenum (excluding prefilter), rated to 250 lbs. Washable pre-filter Manufactured to IEST recommended practices Available in 2x2, 2x3, 2x4 and 4x4 sizes cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507) Mill finished aluminum exterior Optional Features Roomside Replaceable Filter (RSR) Roomside Replaceable Filter and Motor Assembly (RSRE) Roomside Replaceable Filter, Motor Assembly, and Control Card (RSRC) Infrared Speed Control: Room-side airflow adjustment with a hand-held remote control Ducted Inlet Connection (shipped loose): 10" (254mm), 12" (305mm), 14" (356mm) Direct connection to air conditioning supply Flow-through light fixture provides illumination with minimal airflow disruption Powder coat white paint or stainless steel housing Room-side 3/8" Challenge Ports: Convenient aerosol challenge and HEPA filter testing, standard on RSE and RSRE units CE certified on 230V units ULPA 99.9995% at 0.12 micron PTFE and low boron 3/4" Knife Edge: Permits easy placement in gel track ceiling grid system MERV 8 pre-filter available Other Related Products
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MAC 10 ® LEDC Fan Filter Unit -  - Envirco
Sanford, NC, United States
MAC 10 ® LEDC Fan Filter Unit
MAC 10 ® LEDC Fan Filter Unit
Introduction A Second Generation FFU The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency. The MAC 10 LEDC comes standard with the filter integral with the unit housing, while roomside replaceable filters, motor blower, and now controls are available. Roomside Replaceable Controls (RSRC) Roomside replaceable filter, motor assembly, and control card are now available for the MAC 10 LEDC. With the RSRC, the control card is replaceable through the top and roomside. FFUs can be auto programmed with selection of the proper controller. Filters are shipped loose for easy access and replacement. A Green Product Solution The MAC 10® LEDC FFU can help provide opportunities to earn LEED points with its many energy-saving features. Note: LEED (Leadership in Energy and Environmental Design) is the rating system of US Green Building Council by which building designs are certified. By taking advantage of a unique combination of EC motor technology with Envirco’s proprietary baffling system and backward inclined fan, the LEDC tops the industry in energy efficiency. Its electronically commutated (EC) motor with internal microprocessor offers high performance and delivers long motor life with energy consumption rates as low as 90W @ 90 fpm. Utilizing Envirco’s experience in FFU development, the LEDC also features low sound levels of 52.3 dBA, which are a MAC 10® family benchmark. Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Learn more about how you can benefit from the LE-DC in your next critical room application. Standard Features New Universal Control Card -Network Speed Control, MOBUS RTU -Manual Speed Control, On-Board Potentiometer -Analog Speed Control, Remote 0-10V Electronically Commutated (EC) brushless motor with internal microprocessor High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron Duct Collar 10" (254 mm), 12" (305 mm), and 14" (355.6 mm): Allows direct connection to the air conditioning supply 1.0 in. wg (200 Pa) of external static capability Backward-inclined centrifugal fan Walkable plenum (excluding prefilter), rated to 250 lbs. Washable pre-filter Manufactured to IEST recommended practices Available in 2x2, 2x3, 2x4 and 4x4 sizes cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507) Mill finished aluminum exterior Optional Features Roomside Replaceable Filter (RSR) Roomside Replaceable Filter and Motor Assembly (RSRE) Roomside Replaceable Filter, Motor Assembly, and Control Card (RSRC) Infrared Speed Control: Room-side airflow adjustment with a hand-held remote control Ducted Inlet Connection (shipped loose): 10" (254mm), 12" (305mm), 14" (356mm) Direct connection to air conditioning supply Flow-through light fixture provides illumination with minimal airflow disruption Powder coat white paint or stainless steel housing Room-side 3/8" Challenge Ports: Convenient aerosol challenge and HEPA filter testing, standard on RSE and RSRE units CE certified on 230V units ULPA 99.9995% at 0.12 micron PTFE and low boron 3/4" Knife Edge: Permits easy placement in gel track ceiling grid system MERV 8 pre-filter available Other Related Products

Introduction

A Second Generation FFU
The MAC 10® LEDC features the most control options and the most versatile control system available on the market today, while topping the industry in energy efficiency. The MAC 10 LEDC comes standard with the filter integral with the unit housing, while roomside replaceable filters, motor blower, and now controls are available.

Roomside Replaceable Controls (RSRC)
Roomside replaceable filter, motor assembly, and control card are now available for the MAC 10 LEDC. With the RSRC, the control card is replaceable through the top and roomside. FFUs can be auto programmed with selection of the proper controller. Filters are shipped loose for easy access and replacement. A Green Product Solution
The MAC 10® LEDC FFU can help provide opportunities to earn LEED points with its many energy-saving features. Note: LEED (Leadership in Energy and Environmental Design) is the rating system of US Green Building Council by which building designs are certified.

By taking advantage of a unique combination of EC motor technology with Envirco’s proprietary baffling system and backward inclined fan, the LEDC tops the industry in energy efficiency. Its electronically commutated (EC) motor with internal microprocessor offers high performance and delivers long motor life with energy consumption rates as low as 90W @ 90 fpm. Utilizing Envirco’s experience in FFU development, the LEDC also features low sound levels of 52.3 dBA, which are a MAC 10® family benchmark.

Envirco® MAC 10® FFUs are used worldwide for a variety of critical clean air applications. Learn more about how you can benefit from the LE-DC in your next critical room application.

Standard Features

  • New Universal Control Card -Network Speed Control, MOBUS RTU
    -Manual Speed Control, On-Board Potentiometer
    -Analog Speed Control, Remote 0-10V
  • Electronically Commutated (EC) brushless motor with internal microprocessor
  • High Efficiency Particulate Air (HEPA) Filter: 99.99% efficient @ 0.3 micron
  • Duct Collar 10" (254 mm), 12" (305 mm), and 14" (355.6 mm): Allows direct connection to the air conditioning supply
  • 1.0 in. wg (200 Pa) of external static capability
  • Backward-inclined centrifugal fan
  • Walkable plenum (excluding prefilter), rated to 250 lbs.
  • Washable pre-filter
  • Manufactured to IEST recommended practices
  • Available in 2x2, 2x3, 2x4 and 4x4 sizes
  • cUL listed (115V, 208-240V, 277V) with standard UL 900 filter, file number E152685 (UL507)
  • Mill finished aluminum exterior

Optional Features

  • Roomside Replaceable Filter (RSR)
  • Roomside Replaceable Filter and Motor Assembly (RSRE)
  • Roomside Replaceable Filter, Motor Assembly, and Control Card (RSRC)
  • Infrared Speed Control: Room-side airflow adjustment with a hand-held remote control
  • Ducted Inlet Connection (shipped loose): 10" (254mm), 12" (305mm), 14" (356mm)
  • Direct connection to air conditioning supply
  • Flow-through light fixture provides illumination with minimal airflow disruption
  • Powder coat white paint or stainless steel housing
  • Room-side 3/8" Challenge Ports: Convenient aerosol challenge and HEPA filter testing, standard on RSE and RSRE units
  • CE certified on 230V units
  • ULPA 99.9995% at 0.12 micron PTFE and low boron
  • 3/4" Knife Edge: Permits easy placement in gel track ceiling grid system
  • MERV 8 pre-filter available

Other Related Products

Supplier's Site

Technical Specifications

  Envirco
Product Category Air Filters (industrial)
Product Name MAC 10 ® LEDC Fan Filter Unit
Construction Fan Filters; HEPA / ULPA
Unlock Full Specs
to access all available technical data

Similar Products

USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Pleated; Replaceable Filter Media
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Construction HEPA / ULPA
Media Type Acrylic
View Details
MAC 10 ® Original Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
View Details
MAC 10 ® RFAC Fan Filter Unit -  - Envirco
Specs
Construction Fan Filters; HEPA / ULPA
Features Pleated; Replaceable Filter Media
View Details