RS Components, Ltd. Powered Respirator Filters 218828

Description
A2 P3 P SL R Combined filter
Request a Quote
Description
A2 P3 P SL R Combined filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Powered Respirator Filters - 218828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Powered Respirator Filters
218828
Powered Respirator Filters 218828
A2 P3 P SL R Combined filter

A2 P3 P SL R Combined filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 218828
Product Name Powered Respirator Filters
Construction Powered Respirator Filters
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Filters - 2023374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 33.55 SCFM (57.02 m³/hr)
View Details
HVAC Air Filters - 8279608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Filter Media; Pad
Media Type Fiberglass; Polyester; Polyester
Height 39.37 inch (1000 mm)
View Details
HVAC Air Filters - 8415019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, polyester
Airflow 551 SCFM (937 m³/hr)
View Details
HVAC Air Filters - 2560638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Hydrophobic Paper
Airflow 1494 SCFM (2540 m³/hr)
View Details