Pelonis Technologies, Inc. 172mm Plastic Fan Filter Assembly PFK-172

Description
172MM PLASTIC FAN FILTER ASSEMBLY Part No.: PFK-172 Material: UL94-V0 Media: Polyurethane Foam UL94HF-1 (45PPI) Color: Black (Retainer & Guard) RoHS Compliant
Request a Quote Datasheet
Description
172MM PLASTIC FAN FILTER ASSEMBLY Part No.: PFK-172 Material: UL94-V0 Media: Polyurethane Foam UL94HF-1 (45PPI) Color: Black (Retainer & Guard) RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Exton, PA, USA
172mm Plastic Fan Filter Assembly
PFK-172
172mm Plastic Fan Filter Assembly PFK-172
172MM PLASTIC FAN FILTER ASSEMBLY Part No.: PFK-172 Material: UL94-V0 Media: Polyurethane Foam UL94HF-1 (45PPI) Color: Black (Retainer & Guard) RoHS Compliant

172MM PLASTIC FAN FILTER ASSEMBLY

  • Part No.: PFK-172
  • Material: UL94-V0
  • Media: Polyurethane Foam UL94HF-1 (45PPI)
  • Color: Black (Retainer & Guard)
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Air Filters (industrial)
Product Number PFK-172
Product Name 172mm Plastic Fan Filter Assembly
Media Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details
120mm Plastic Fan Filter Assembly - PFK-120 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 4.72 inch (120 mm)
View Details
92mm Plastic Fan Filter Assembly - PFK-92 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.62 inch (92 mm)
View Details
172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details