Mark-10 Corporation Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm MTT01-100

Description
Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of container shapes and sizes, while optional flat and adjustable jaws are available for unique profiles. A rugged aluminum design, and simple, intuitive operation allow for use in laboratory and production environments. Class-leading accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT01 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon cap removal, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for measuring slip and breakaway torques for tamper evident closures. Series TT01 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT01’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of container shapes and sizes, while optional flat and adjustable jaws are available for unique profiles. A rugged aluminum design, and simple, intuitive operation allow for use in laboratory and production environments. Class-leading accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT01 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon cap removal, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for measuring slip and breakaway torques for tamper evident closures. Series TT01 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT01’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MTT01-100 is a digital cap torque tester for measuring bottle cap torque up to 100 lbFin (11.5 Nm). It features adjustable posts and optional jaws for diverse container shapes, with ±0.3% accuracy and a 7,000 Hz sampling rate to capture peak and breakaway torques. It includes USB, RS-232, Mitutoyo, and analog outputs, automatic zeroing and data output upon cap removal, 1,000-point memory, pass/fail indicators, and password protection. Powered by a rechargeable 8.4V NiMH battery, it offers up to 24 hours of operation with backlight off. The unit weighs 8.4 lb (3.8 kg), operates in 40-100°F and up to 96% non-condensing humidity, and includes MESUR® Lite software. A 3-year warranty applies.

Datasheet Summary
Powered by GS/AI

The MTT01-100 is a digital cap torque tester for measuring bottle cap torque up to 100 lbFin (11.5 Nm). It features adjustable posts and optional jaws for diverse container shapes, with ±0.3% accuracy and a 7,000 Hz sampling rate to capture peak and breakaway torques. It includes USB, RS-232, Mitutoyo, and analog outputs, automatic zeroing and data output upon cap removal, 1,000-point memory, pass/fail indicators, and password protection. Powered by a rechargeable 8.4V NiMH battery, it offers up to 24 hours of operation with backlight off. The unit weighs 8.4 lb (3.8 kg), operates in 40-100°F and up to 96% non-condensing humidity, and includes MESUR® Lite software. A 3-year warranty applies.

Suppliers

Company
Product
Description
Supplier Links
Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT01-100 - Mark-10 Corporation
Copiague, NY, United States
Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm
MTT01-100
Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm MTT01-100
Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of container shapes and sizes, while optional flat and adjustable jaws are available for unique profiles. A rugged aluminum design, and simple, intuitive operation allow for use in laboratory and production environments. Class-leading accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT01 includes a range of sophisticated productivity-enhanci ng features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon cap removal, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for measuring slip and breakaway torques for tamper evident closures. Series TT01 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT01’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Series TT01 Cap Torque Testers are designed to measure application and removal torque of bottle caps up to 100 lbFin [11.5 Nm]. Adjustable posts effectively grip a broad range of container shapes and sizes, while optional flat and adjustable jaws are available for unique profiles. A rugged aluminum design, and simple, intuitive operation allow for use in laboratory and production environments. Class-leading accuracy of ±0.3% and blazingly fast sampling rate of 7,000 Hz ensure reliable and consistent test results, even in quick-action applications. Password protection is provided to prevent unauthorized changes to settings and calibration. The TT01 includes a range of sophisticated productivity-enhancing features, including USB, RS-232, Mitutoyo, and analog outputs, automatic data output and zeroing upon cap removal, memory storage for 1,000 readings, pass/fail indicators and outputs, and more. First / second peak torque detection is useful for measuring slip and breakaway torques for tamper evident closures. Series TT01 testers include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. Data stored in the TT01’s memory can also be downloaded in bulk. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT01-100
Product Name Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M7-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Sampling Frequency 14000 Hz
View Details
Force gauge, 5 lbF / 2.5 kgF / 25 N - M3-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Output Digital Serial
View Details
Force gauge, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - M5-750 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 843 lbs (382 kg)
Output Frequency
View Details
Force gauge, 5 lbF / 80 ozF / 2.5 kgF / 2500 gF / 25 N - M4-5 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 5.62 lbs (2.55 kg)
Output Frequency
View Details