Tempco Electric Heater CorporationTemperature ControllerModel TBC-41
Description
Design Features
Easy to use high performance at a low price
Fuzzy logic PID heat and cool control
Fast A-D sampling rate (5 samples/second)
Universal Sensor Input (PT-100 RTD, thermocouple) with high accuracy 18-bit A-D Converter
Analog output (linear current or voltage) uses high accuracy 15-bit D-A Converter
Optional RS-232 or RS-485 communications interface
Universal input power— 90-250 VAC 50/60HZ or 11-26 VAC/VDC
Programming port provided on board
Supports manual control & auto-tune functions
Wide variety of alarm mode selections
Lockout Protection
Bumpless transfer
Soft-start ramp and dwell timer
Bright 0.55" (14 mm) red LED process display
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
Design Features
Easy to use high performance at a low price
Fuzzy logic PID heat and cool control
Fast A-D sampling rate (5 samples/second)
Universal Sensor Input (PT-100 RTD, thermocouple) with high accuracy 18-bit A-D Converter
Analog output (linear current or voltage) uses high accuracy 15-bit D-A Converter
Optional RS-232 or RS-485 communications interface
Universal input power— 90-250 VAC 50/60HZ or 11-26 VAC/VDC
Programming port provided on board
Supports manual control & auto-tune functions
Wide variety of alarm mode selections
Lockout Protection
Bumpless transfer
Soft-start ramp and dwell timer
Bright 0.55" (14 mm) red LED process display
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Model TBC-41 is a board-mounted PID temperature controller designed for OEM integration, featuring fuzzy logic-enhanced control with autotune, dual 4-digit 0.55-inch red LED displays, and universal input support for thermocouples, RTD PT100, mA, and voltage signals. It operates from 90-250 VAC or 11-26 VAC/VDC and includes an 18-bit ADC and 15-bit DAC for high-resolution input and output control. The unit provides up to four configurable outputs, including relay, triac, pulse DC, and isolated linear current or voltage, with optional RS-232 or RS-485 Modbus RTU communications. It supports bumpless transfer, soft-start ramping, dwell timer, lockout protection, and programmable digital filtering. The control board measures 95 mm × 48 mm and is rated for operation from -10°C to 50°C, with EMC compliance to EN61326.
Datasheet Summary Powered by GS/AI
The Model TBC-41 is a board-mounted PID temperature controller designed for OEM integration, featuring fuzzy logic-enhanced control with autotune, dual 4-digit 0.55-inch red LED displays, and universal input support for thermocouples, RTD PT100, mA, and voltage signals. It operates from 90-250 VAC or 11-26 VAC/VDC and includes an 18-bit ADC and 15-bit DAC for high-resolution input and output control. The unit provides up to four configurable outputs, including relay, triac, pulse DC, and isolated linear current or voltage, with optional RS-232 or RS-485 Modbus RTU communications. It supports bumpless transfer, soft-start ramping, dwell timer, lockout protection, and programmable digital filtering. The control board measures 95 mm × 48 mm and is rated for operation from -10°C to 50°C, with EMC compliance to EN61326.
Design Features
Easy to use high performance at a low price
Fuzzy logic PID heat and cool control
Fast A-D sampling rate (5 samples/second)
Universal Sensor Input (PT-100 RTD, thermocouple) with high accuracy 18-bit A-D Converter
Analog output (linear current or voltage) uses high accuracy 15-bit D-A Converter
Optional RS-232 or RS-485 communications interface
Universal input power— 90-250 VAC 50/60HZ or 11-26 VAC/VDC
Programming port provided on board
Supports manual control & auto-tune functions
Wide variety of alarm mode selections
Lockout Protection
Bumpless transfer
Soft-start ramp and dwell timer
Bright 0.55" (14 mm) red LED process display
Design Features
Easy to use high performance at a low price
Fuzzy logic PID heat and cool control
Fast A-D sampling rate (5 samples/second)
Universal Sensor Input (PT-100 RTD, thermocouple) with high accuracy 18-bit A-D Converter
Analog output (linear current or voltage) uses high accuracy 15-bit D-A Converter
Optional RS-232 or RS-485 communications interface
Universal input power— 90-250 VAC 50/60HZ or 11-26 VAC/VDC