Tempco Electric Heater CorporationTemperature ControllerModel TEC-220
Description
TEC-220 Design Features
1/32 DIN size – 24 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 3-7/8" (98 mm) required
Universal programmable sensor input
Highly versatile – 6 types of inputs available
Output 2 can be programmed as output or alarm
NEMA 4X / IP65 gasketed front panel
Universal input power, 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input with 18 bit analog to digital converter
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
RS-485 and RS-232 data communications interface optional
Bright 0.40" (10 mm) LED display
High performance at a very low price
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
TEC-220 Design Features
1/32 DIN size – 24 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 3-7/8" (98 mm) required
Universal programmable sensor input
Highly versatile – 6 types of inputs available
Output 2 can be programmed as output or alarm
NEMA 4X / IP65 gasketed front panel
Universal input power, 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input with 18 bit analog to digital converter
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
RS-485 and RS-232 data communications interface optional
Bright 0.40" (10 mm) LED display
High performance at a very low price
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Model TEC-220 is a 1/32 DIN temperature controller with fuzzy logic PID autotuning for heating and cooling control, designed for precise temperature regulation using universal input types including thermocouples, RTDs, mA, and V signals. It features a 24 mm × 48 mm panel size, a 0.40-inch LED display, and a depth requirement of 98 mm behind the panel. The unit supports universal power input of 90-250 VAC or 11-26 VAC/VDC, offers NEMA 4X/IP65-rated front panel protection, and includes a 18-bit analog-to-digital converter for high input accuracy. Output 1 and Output 2 are programmable as either control outputs or alarms, with relay, SSR, or isolated current/voltage options available. It provides RS-232 and RS-485 communication via Modbus RTU, sensor break detection, bumpless manual transfer on failure, and operates within -10 to 50°C. Safety compliance includes UL61010-1 and EN61010-1, with EMC compliance per EN61326.
Datasheet Summary Powered by GS/AI
The Model TEC-220 is a 1/32 DIN temperature controller with fuzzy logic PID autotuning for heating and cooling control, designed for precise temperature regulation using universal input types including thermocouples, RTDs, mA, and V signals. It features a 24 mm × 48 mm panel size, a 0.40-inch LED display, and a depth requirement of 98 mm behind the panel. The unit supports universal power input of 90-250 VAC or 11-26 VAC/VDC, offers NEMA 4X/IP65-rated front panel protection, and includes a 18-bit analog-to-digital converter for high input accuracy. Output 1 and Output 2 are programmable as either control outputs or alarms, with relay, SSR, or isolated current/voltage options available. It provides RS-232 and RS-485 communication via Modbus RTU, sensor break detection, bumpless manual transfer on failure, and operates within -10 to 50°C. Safety compliance includes UL61010-1 and EN61010-1, with EMC compliance per EN61326.
TEC-220 Design Features
1/32 DIN size – 24 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 3-7/8" (98 mm) required
Universal programmable sensor input
Highly versatile – 6 types of inputs available
Output 2 can be programmed as output or alarm
NEMA 4X / IP65 gasketed front panel
Universal input power, 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input with 18 bit analog to digital converter
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
RS-485 and RS-232 data communications interface optional
Bright 0.40" (10 mm) LED display
High performance at a very low price
TEC-220 Design Features
1/32 DIN size – 24 mm × 48 mm
Fuzzy Logic PID heat and cool control
PID Control – Auto-tuning on cold or warm start
Short panel depth – only 3-7/8" (98 mm) required
Universal programmable sensor input
Highly versatile – 6 types of inputs available
Output 2 can be programmed as output or alarm
NEMA 4X / IP65 gasketed front panel
Universal input power, 90-250 VAC or 11-26 VAC/VDC
Highly accurate universal input with 18 bit analog to digital converter
Bumpless transfer to manual mode during sensor failure
Wide variety of alarm mode selections
RS-485 and RS-232 data communications interface optional