Tempco Electric Heater CorporationTemperature ControllerModel TEC-2400
Description
Design Features
1/32 DIN size – 24 mm × 48 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A
Countdown display
RS - 485 and Analog Retransmission Available
Micro USB Programming Port
Fast sampling rate (200 msec)
Manual control & auto-tune function
Wide range of alarm mode selection
Lockout protection
Bumpless transfer during failure mode
Soft-start ramp & dwell timer
Bright LCD display stabilized with digital filter
High performance with low cost
Tempco Electric Heater Corporation
Done
Request a Quote
Email Supplier
Description
Design Features
1/32 DIN size – 24 mm × 48 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A
Countdown display
RS - 485 and Analog Retransmission Available
Micro USB Programming Port
Fast sampling rate (200 msec)
Manual control & auto-tune function
Wide range of alarm mode selection
Lockout protection
Bumpless transfer during failure mode
Soft-start ramp & dwell timer
Bright LCD display stabilized with digital filter
High performance with low cost
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Model TEC-2400 is a 1/32 DIN temperature controller with a 24 mm × 48 mm panel-mount form factor, featuring universal input support for thermocouples, RTDs, mA, and V signals, and fuzzy logic PID autotune for heating and cooling control. It includes a 4-digit LCD display, RS-485 communication with Modbus RTU protocol, micro USB programming port, and analog retransmission outputs. The controller supports relay, pulsed DC, and isolated linear current/voltage outputs with 15-bit resolution, offers alarm functions including dwell timer and deviation modes, and provides bumpless transfer during sensor or ADC failure. It operates on 90-250 VAC or 11-40 VDC / 20-28 VAC power, with an operating temperature range of -10°C to 50°C, and meets RoHS, REACH, and WEEE standards. The front panel has an IP50 rating.
Datasheet Summary Powered by GS/AI
The Model TEC-2400 is a 1/32 DIN temperature controller with a 24 mm × 48 mm panel-mount form factor, featuring universal input support for thermocouples, RTDs, mA, and V signals, and fuzzy logic PID autotune for heating and cooling control. It includes a 4-digit LCD display, RS-485 communication with Modbus RTU protocol, micro USB programming port, and analog retransmission outputs. The controller supports relay, pulsed DC, and isolated linear current/voltage outputs with 15-bit resolution, offers alarm functions including dwell timer and deviation modes, and provides bumpless transfer during sensor or ADC failure. It operates on 90-250 VAC or 11-40 VDC / 20-28 VAC power, with an operating temperature range of -10°C to 50°C, and meets RoHS, REACH, and WEEE standards. The front panel has an IP50 rating.
Design Features
1/32 DIN size – 24 mm × 48 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V) with high accuracy 18-bit D-A
Countdown display
RS - 485 and Analog Retransmission Available
Micro USB Programming Port
Fast sampling rate (200 msec)
Manual control & auto-tune function
Wide range of alarm mode selection
Lockout protection
Bumpless transfer during failure mode
Soft-start ramp & dwell timer
Bright LCD display stabilized with digital filter
High performance with low cost
Design Features
1/32 DIN size – 24 mm × 48 mm
Fuzzy modified PID heat and cool control
Universal input (TC, PT100, mA, V)
with high accuracy 18-bit D-A