RS Components, Ltd.
Miniature Speakers
276772
Description
PUI Audio SMS-1308MS-2-R
Request a Quote
Email Supplier
Description
PUI Audio SMS-1308MS-2-R
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
276772 |
|
Product Name
|
Miniature Speakers |
|
SPL
|
88 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
SPL
87 dB
Impedance
8 ohms
Size
0.31 inch (8 mm)
View Details
SPL
86 dB
Nominal Power
0.1500 watts
Impedance
100 ohms
View Details