JL Audio, Inc. Enclosed Subwoofer System with M10W5-SG-TB Subwoofer Driver, Gloss Black (250 W, 4 Ω) FS110-W5-SG-TB

Description
This subwoofer system is ready to install in your boat and features rock-solid, all-fiberglass enclosure construction with a beautiful, gloss-black gel-coat finish.
Description
This subwoofer system is ready to install in your boat and features rock-solid, all-fiberglass enclosure construction with a beautiful, gloss-black gel-coat finish.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with M10W5-SG-TB Subwoofer Driver, Gloss Black (250 W, 4 Ω) - FS110-W5-SG-TB - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with M10W5-SG-TB Subwoofer Driver, Gloss Black (250 W, 4 Ω)
FS110-W5-SG-TB
Enclosed Subwoofer System with M10W5-SG-TB Subwoofer Driver, Gloss Black (250 W, 4 Ω) FS110-W5-SG-TB
This subwoofer system is ready to install in your boat and features rock-solid, all-fiberglass enclosure construction with a beautiful, gloss-black gel-coat finish.

This subwoofer system is ready to install in your boat and features rock-solid, all-fiberglass enclosure construction with a beautiful, gloss-black gel-coat finish.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number FS110-W5-SG-TB
Product Name Enclosed Subwoofer System with M10W5-SG-TB Subwoofer Driver, Gloss Black (250 W, 4 Ω)
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Miniature Speakers - 102748 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 122 dB
Nominal Power 0.0400 watts
Size 0.37 inch (9 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1450 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details