Federal Signal Corporation - Industrial Signaling and Systems 304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers 304GC-024-CN

Description
Available in 24VDC Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control, 304GC adjustable between 0 dBa to 108 dBa @ 10' (0 dBa to 118 dBa @1m) 314GC adjustable between 0 dBa to 112 dBa @ 10' (0 dBa to 122 dBa @ 1m) Digital signal amplification Fused input and output Cast aluminum housing, spun aluminum protector Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved 304GC/314GC is UL Fire Listed 304GC-CN/314GC-CN is ULC Fire Listed Features Models 304GC, 314GC, 304GC-CN, and 314GC-CN Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers can broadcast tones generated by a tone card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. Both amplified speakers are compatible with fire alarm and suppression supervised control panels and power boosters. The rugged construction and high output of these speakers make it ideal for use in harsh environments with high ambient noise levels. Both models feature an internal gain control for adjustment to the suit area. *ULC Fire Listed Models (-CN models) can only be used with a UTM tone card
Request a Quote
Description
Available in 24VDC Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control, 304GC adjustable between 0 dBa to 108 dBa @ 10' (0 dBa to 118 dBa @1m) 314GC adjustable between 0 dBa to 112 dBa @ 10' (0 dBa to 122 dBa @ 1m) Digital signal amplification Fused input and output Cast aluminum housing, spun aluminum protector Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved 304GC/314GC is UL Fire Listed 304GC-CN/314GC-CN is ULC Fire Listed Features Models 304GC, 314GC, 304GC-CN, and 314GC-CN Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers can broadcast tones generated by a tone card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. Both amplified speakers are compatible with fire alarm and suppression supervised control panels and power boosters. The rugged construction and high output of these speakers make it ideal for use in harsh environments with high ambient noise levels. Both models feature an internal gain control for adjustment to the suit area. *ULC Fire Listed Models (-CN models) can only be used with a UTM tone card
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 304GC-024-CN is an amplified speaker designed for supervised alarm notification systems, capable of producing tones or voice messages when paired with a UTM tone card or central source. It features a cast aluminum housing with a spun aluminum protector, Type 3R, IP54 enclosure, and is ULC Fire Listed. Operating at 24 Vdc, it has a fused input and output, digital signal amplification, and an internal gain control adjustable from 0 dBa to 108 dBa at 10' (0 dBa to 118 dBa at 1 m). The speaker supports indoor/outdoor use, with a certified operating temperature range of -40°F to 150°F (-40°C to 66°C) and an electrical operating temperature range of -67°F to 150°F (-55°C to 66°C). Dimensions are 7.90 in (200.7 mm) wide, 12.40 in (315.0 mm) high, and 8.50 in (215.9 mm) deep, with a net weight of 4.5 lb (2.0 kg).

Datasheet Summary
Powered by GS/AI

The 304GC-024-CN is an amplified speaker designed for supervised alarm notification systems, capable of producing tones or voice messages when paired with a UTM tone card or central source. It features a cast aluminum housing with a spun aluminum protector, Type 3R, IP54 enclosure, and is ULC Fire Listed. Operating at 24 Vdc, it has a fused input and output, digital signal amplification, and an internal gain control adjustable from 0 dBa to 108 dBa at 10' (0 dBa to 118 dBa at 1 m). The speaker supports indoor/outdoor use, with a certified operating temperature range of -40°F to 150°F (-40°C to 66°C) and an electrical operating temperature range of -67°F to 150°F (-55°C to 66°C). Dimensions are 7.90 in (200.7 mm) wide, 12.40 in (315.0 mm) high, and 8.50 in (215.9 mm) deep, with a net weight of 4.5 lb (2.0 kg).

Suppliers

Company
Product
Description
Supplier Links
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers
304GC-024-CN
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers 304GC-024-CN
Available in 24VDC Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control, 304GC adjustable between 0 dBa to 108 dBa @ 10' (0 dBa to 118 dBa @1m) 314GC adjustable between 0 dBa to 112 dBa @ 10' (0 dBa to 122 dBa @ 1m) Digital signal amplification Fused input and output Cast aluminum housing, spun aluminum protector Indoor/outdoor use Type 3R, IP54 enclosure CSFM Approved 304GC/314GC is UL Fire Listed 304GC-CN/314GC-CN is ULC Fire Listed Features Models 304GC, 314GC, 304GC-CN, and 314GC-CN Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers can broadcast tones generated by a tone card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel. Both amplified speakers are compatible with fire alarm and suppression supervised control panels and power boosters. The rugged construction and high output of these speakers make it ideal for use in harsh environments with high ambient noise levels. Both models feature an internal gain control for adjustment to the suit area. *ULC Fire Listed Models (-CN models) can only be used with a UTM tone card
  • Available in 24VDC
  • Four wire supervisable power circuit
  • Capable of producing tones or voice messages
  • Built in gain control, 304GC adjustable between 0 dBa to 108 dBa @ 10' (0 dBa to 118 dBa @1m) 314GC adjustable between 0 dBa to 112 dBa @ 10' (0 dBa to 122 dBa @ 1m)
  • Digital signal amplification
  • Fused input and output
  • Cast aluminum housing, spun aluminum protector
  • Indoor/outdoor use
  • Type 3R, IP54 enclosure
  • CSFM Approved
  • 304GC/314GC is UL Fire Listed
  • 304GC-CN/314GC-CN is ULC Fire Listed

Features

Models 304GC, 314GC, 304GC-CN, and 314GC-CN Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers can broadcast tones generated by a tone card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the Vrms of the EVAC panel.

Both amplified speakers are compatible with fire alarm and suppression supervised control panels and power boosters.

The rugged construction and high output of these speakers make it ideal for use in harsh environments with high ambient noise levels. Both models feature an internal gain control for adjustment to the suit area.

*ULC Fire Listed Models (-CN models) can only be used with a UTM tone card

Supplier's Site Datasheet
Intercom/Speaker - 81067328 - Radwell International
Willingboro, NJ, United States
Intercom/Speaker
81067328
Intercom/Speaker 81067328
SELECTONE 15W AMPLIFIED SPEAKER, SUPERVISED, UL AND CUL, ULC FIRE LISTED, 24VDC, GRAY, 8518.21.0000. FREE 2 YEAR RADWELL WARRANTY

SELECTONE 15W AMPLIFIED SPEAKER, SUPERVISED, UL AND CUL, ULC FIRE LISTED, 24VDC, GRAY, 8518.21.0000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems Radwell International
Product Category Speakers Speakers
Product Number 304GC-024-CN 81067328
Product Name 304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers Intercom/Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-100K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details