JL Audio, Inc. W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) 13W3v3-8

Description
If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.
Description
If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.

Suppliers

Company
Product
Description
Supplier Links
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) - 13W3v3-8 - JL Audio, Inc.
Miramar, FL, USA
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω)
13W3v3-8
W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω) 13W3v3-8
If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.

If you have the space, it makes a tremendous sense to maximize your subwoofer system's piston area to enhance efficiency (and output). It gets even better when the larger driver delivers additional power handling and excursion. For the preceding reasons, the 13W3v3 can be the best choice for those seeking high output with great sound quality at medium power levels.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 13W3v3-8
Product Name W3v3 13.5-inch Subwoofer Driver (600 W, 8 Ω)
Nominal Power 600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
AR2000 AudioMaster® Public Address AudioRouter® - AR2000-M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Size 3.50 inch (89 mm)
Weight 7500.00 g (264.60 oz)
Application Loudspeaker
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 128 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details