Knowles Dynamic Receivers

Description
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for use in mobile devices Optional Hearing Aid Compatibility (HAC) Dedicated application support Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.
Description
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for use in mobile devices Optional Hearing Aid Compatibility (HAC) Dedicated application support Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Receivers -  - Knowles
Itasca, IL, USA
Dynamic Receivers
Dynamic Receivers
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for use in mobile devices Optional Hearing Aid Compatibility (HAC) Dedicated application support Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.
  • High quality and robustness
  • Maximized space efficiency
  • Excellent audio performance-to-size ratio
  • Optimized for use in mobile devices
  • Optional Hearing Aid Compatibility (HAC)
  • Dedicated application support

Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones.

Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application.

To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.

Supplier's Site

Technical Specifications

  Knowles
Product Category Speakers
Product Name Dynamic Receivers
SPL 114 dB
Maximum Power 0.0100 watts
Sensitivity 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091118 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details