Knowles Electronics, LLC. Dynamic Receivers

Description
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for use in mobile devices Optional Hearing Aid Compatibility (HAC) Dedicated application support Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.
Description
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for use in mobile devices Optional Hearing Aid Compatibility (HAC) Dedicated application support Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.

Suppliers

Company
Product
Description
Supplier Links
Dynamic Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
Dynamic Receivers
Dynamic Receivers
High quality and robustness Maximized space efficiency Excellent audio performance-to-size ratio Optimized for use in mobile devices Optional Hearing Aid Compatibility (HAC) Dedicated application support Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones. Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application. To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.
  • High quality and robustness
  • Maximized space efficiency
  • Excellent audio performance-to-size ratio
  • Optimized for use in mobile devices
  • Optional Hearing Aid Compatibility (HAC)
  • Dedicated application support

Knowles dynamic receivers, also known as ear-piece speakers, are designed to maximize space efficiency and audio performance in small, slim consumer devices, such as mobile handsets or smartphones.

Knowles dynamic receivers are available for narrow or wide band applications in various sizes and performance levels, which can be finely tuned to meet your specific requirements. Dedicated support is provided to realize the optimal sound performance in your application.

To assure highest quality standards, the receivers are manufactured in a process that uses 100% in-line measurement of all specified acoustical and electrical parameters.

Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name Dynamic Receivers
SPL 110 dB
Maximum Power 0.0050 watts
Sensitivity 68 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 730 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details