RS Components, Ltd. Speakers 325202

Description
Sonic LS 208 PC Speaker
Request a Quote
Description
Sonic LS 208 PC Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speakers - 325202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speakers
325202
Speakers 325202
Sonic LS 208 PC Speaker

Sonic LS 208 PC Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 325202
Product Name Speakers
Frequency Response 100 to 20000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.01 inch (51 mm)
View Details
Speaker Drivers - 526916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.04 inch (255 mm)
View Details
Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details