This rugged, industrial quality, high input voltage DC-DC power converter uses field proven technology to generate the required output power. The design is based on design topology with a track record in numerous applications. The unit is built with two FID2000 and four KHI 1200 internal modules. A built-in redundancy diode allows for a number of 5kW converter units to be connected in parallel to achieve higher output power or N+1 redundancy. The output separation diode also makes the unit suitable for battery charging applications. The input and output are filtered for low noise. High quality built-in fans provide sufficient airflow for operation within the specified temperature range without de-rating. The fans draw air into the unit, and exhaust at the terminal side of the unit. All heat generating components are installed on aluminum heatsink blocks which are thermally connected to the base plate. This also ensures exceptional mechanical ruggedness. Conformal coating provides protection against humidity and airborne contaminants. Full electronic protection, low component count, large design headroom, and the exclusive use of components with established reliability contribute to a high MTBF. The unit is manufactured at our plant under strict quality control.
ABSOPULSE Electronics Ltd. | |
---|---|
Product Category | Power Supplies |
Product Number | HVI 5K-3U7 |
Product Name | 5000W High Input Voltage – 600Vdc Input |
Type | DC-DC Converter; High Voltage |
Technology | Switching Power Supply |
Operating Temperature | 0 to 50 C (32 to 122 F) |
Regulatory Compliance | RoHS, EN62368-1 and Related Standards, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B |