AMETEK Programmable Power AC Source 4641V

Description
The 4641V is a 450 Hz AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Frequency: 45 Hz to 70 Hz / 350 Hz to 450 Hz Output Signal Amplitude: Approximately 2 Vrms Harmonic Distortion: Less than 0.25% of oscillator output Frequency accuracy Decade Dial: ±1% of set value Narrow Range: ±-0.25% of set value Temperature Coefficient Output Amplitude: ±.02%/°C Output Frequency: ±.02%/°C The Elgar Series 400V variable frequency oscillators are plug-in units which provide frequency determining signals for the Elgar AC Power Sources. The Elgar 4641V provides a continuously variable frequency range of 45 Hz to 70 Hz/350 Hz to 450 Hz. The oscillator frequencies are stable and accurate and the signal amplitude is stable, but uncalibrated. The signal amplitude is variable, at the front panel of the associated Elgar AC Power Sources, from zero to the full rated output of the power source. The oscillator plugs into the front panel of the Elgar power source and is secured by two captive screws. Frequency output of the decade dial oscillator is selected by three decade switch dials and a vernier potentiometer which provides continuous resolution between the lease significant decade frequency steps. Pushbutton switches select ranges of 10-109 Hz, 100-1099 Hz and 1000-10990 Hz. Frequency output of the narrow-band continuously variable oscillators is controlled by a calibrated vernier potentiometer on the front panel which gives continuous resolution between the lowest and highest frequencies of the operation frequency band. Two-band instruments have push-button selectors on the front panel for high or low frequency band selection. Resistance programming is accomplished by connecting an external resistor between pins 11 and 12 of Connector J1, located on the rear panel of the AC Power Source. The value of the resistor is typically at 100 ohms per volt, referenced to the output of the AC Power Source on the 0.0 to 130V range. The external resistor is in fact taking the place of the feedback resistor in the operational amplifier circuit of the oscillator. It is important to know that during initial calibration this resistor must be matched to the input resistor of the operational amplifier to obtain a gain of 1. Once this is accomplished the front panel amplitude control may be rotated to the desired full-scale output voltage on the AC Voltage Meter located on the front panel of the Power Source. The reading is typically 130V and in effect provides the 100 ohms per volt calibration.
Datasheet
Description
The 4641V is a 450 Hz AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Frequency: 45 Hz to 70 Hz / 350 Hz to 450 Hz Output Signal Amplitude: Approximately 2 Vrms Harmonic Distortion: Less than 0.25% of oscillator output Frequency accuracy Decade Dial: ±1% of set value Narrow Range: ±-0.25% of set value Temperature Coefficient Output Amplitude: ±.02%/°C Output Frequency: ±.02%/°C The Elgar Series 400V variable frequency oscillators are plug-in units which provide frequency determining signals for the Elgar AC Power Sources. The Elgar 4641V provides a continuously variable frequency range of 45 Hz to 70 Hz/350 Hz to 450 Hz. The oscillator frequencies are stable and accurate and the signal amplitude is stable, but uncalibrated. The signal amplitude is variable, at the front panel of the associated Elgar AC Power Sources, from zero to the full rated output of the power source. The oscillator plugs into the front panel of the Elgar power source and is secured by two captive screws. Frequency output of the decade dial oscillator is selected by three decade switch dials and a vernier potentiometer which provides continuous resolution between the lease significant decade frequency steps. Pushbutton switches select ranges of 10-109 Hz, 100-1099 Hz and 1000-10990 Hz. Frequency output of the narrow-band continuously variable oscillators is controlled by a calibrated vernier potentiometer on the front panel which gives continuous resolution between the lowest and highest frequencies of the operation frequency band. Two-band instruments have push-button selectors on the front panel for high or low frequency band selection. Resistance programming is accomplished by connecting an external resistor between pins 11 and 12 of Connector J1, located on the rear panel of the AC Power Source. The value of the resistor is typically at 100 ohms per volt, referenced to the output of the AC Power Source on the 0.0 to 130V range. The external resistor is in fact taking the place of the feedback resistor in the operational amplifier circuit of the oscillator. It is important to know that during initial calibration this resistor must be matched to the input resistor of the operational amplifier to obtain a gain of 1. Once this is accomplished the front panel amplitude control may be rotated to the desired full-scale output voltage on the AC Voltage Meter located on the front panel of the Power Source. The reading is typically 130V and in effect provides the 100 ohms per volt calibration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 4641V
The 4641V is a 450 Hz AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Frequency: 45 Hz to 70 Hz / 350 Hz to 450 Hz Output Signal Amplitude: Approximately 2 Vrms Harmonic Distortion: Less than 0.25% of oscillator output Frequency accuracy Decade Dial: ±1% of set value Narrow Range: ±-0.25% of set value Temperature Coefficient Output Amplitude: ±.02%/°C Output Frequency: ±.02%/°C The Elgar Series 400V variable frequency oscillators are plug-in units which provide frequency determining signals for the Elgar AC Power Sources. The Elgar 4641V provides a continuously variable frequency range of 45 Hz to 70 Hz/350 Hz to 450 Hz. The oscillator frequencies are stable and accurate and the signal amplitude is stable, but uncalibrated. The signal amplitude is variable, at the front panel of the associated Elgar AC Power Sources, from zero to the full rated output of the power source. The oscillator plugs into the front panel of the Elgar power source and is secured by two captive screws. Frequency output of the decade dial oscillator is selected by three decade switch dials and a vernier potentiometer which provides continuous resolution between the lease significant decade frequency steps. Pushbutton switches select ranges of 10-109 Hz, 100-1099 Hz and 1000-10990 Hz. Frequency output of the narrow-band continuously variable oscillators is controlled by a calibrated vernier potentiometer on the front panel which gives continuous resolution between the lowest and highest frequencies of the operation frequency band. Two-band instruments have push-button selectors on the front panel for high or low frequency band selection. Resistance programming is accomplished by connecting an external resistor between pins 11 and 12 of Connector J1, located on the rear panel of the AC Power Source. The value of the resistor is typically at 100 ohms per volt, referenced to the output of the AC Power Source on the 0.0 to 130V range. The external resistor is in fact taking the place of the feedback resistor in the operational amplifier circuit of the oscillator. It is important to know that during initial calibration this resistor must be matched to the input resistor of the operational amplifier to obtain a gain of 1. Once this is accomplished the front panel amplitude control may be rotated to the desired full-scale output voltage on the AC Voltage Meter located on the front panel of the Power Source. The reading is typically 130V and in effect provides the 100 ohms per volt calibration.

The 4641V is a 450 Hz AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Frequency: 45 Hz to 70 Hz / 350 Hz to 450 Hz
  • Output Signal Amplitude: Approximately 2 Vrms
  • Harmonic Distortion: Less than 0.25% of oscillator output

Frequency accuracy

  • Decade Dial: ±1% of set value
  • Narrow Range: ±-0.25% of set value

Temperature Coefficient

  • Output Amplitude: ±.02%/°C
  • Output Frequency: ±.02%/°C

The Elgar Series 400V variable frequency oscillators are plug-in units which provide frequency determining signals for the Elgar AC Power Sources. The Elgar 4641V provides a continuously variable frequency range of 45 Hz to 70 Hz/350 Hz to 450 Hz.

The oscillator frequencies are stable and accurate and the signal amplitude is stable, but uncalibrated. The signal amplitude is variable, at the front panel of the associated Elgar AC Power Sources, from zero to the full rated output of the power source.

The oscillator plugs into the front panel of the Elgar power source and is secured by two captive screws. Frequency output of the decade dial oscillator is selected by three decade switch dials and a vernier potentiometer which provides continuous resolution between the lease significant decade frequency steps. Pushbutton switches select ranges of 10-109 Hz, 100-1099 Hz and 1000-10990 Hz.

Frequency output of the narrow-band continuously variable oscillators is controlled by a calibrated vernier potentiometer on the front panel which gives continuous resolution between the lowest and highest frequencies of the operation frequency band. Two-band instruments have push-button selectors on the front panel for high or low frequency band selection.

Resistance programming is accomplished by connecting an external resistor between pins 11 and 12 of Connector J1, located on the rear panel of the AC Power Source. The value of the resistor is typically at 100 ohms per volt, referenced to the output of the AC Power Source on the 0.0 to 130V range.

The external resistor is in fact taking the place of the feedback resistor in the operational amplifier circuit of the oscillator. It is important to know that during initial calibration this resistor must be matched to the input resistor of the operational amplifier to obtain a gain of 1. Once this is accomplished the front panel amplitude control may be rotated to the desired full-scale output voltage on the AC Voltage Meter located on the front panel of the Power Source. The reading is typically 130V and in effect provides the 100 ohms per volt calibration.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 4641V
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 7215 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details