JL Audio, Inc. Enclosed Subwoofer System with Single 12W7AE-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure CLS112RG-W7AE

Description
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.
Description
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 12W7AE-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure - CLS112RG-W7AE - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 12W7AE-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure
CLS112RG-W7AE
Enclosed Subwoofer System with Single 12W7AE-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure CLS112RG-W7AE
For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

For those who seek the ultimate in compact-enclosure sub-bass fidelity, we offer this sealed ProWedgeâ„¢ system, in which the superb performance capabilities of the W7AE subwoofer driver are harnessed within a compact, sealed enclosure. This system has it all: extension, impact, detail and smooth response... at any listening level.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CLS112RG-W7AE
Product Name Enclosed Subwoofer System with Single 12W7AE-3 Subwoofer Driver, Black Carpet (1000 W, 3 Ω) - Sealed Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 3643357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.62 inch (66 mm)
View Details
W3v3 12-inch Subwoofer Driver (500 W, 4 Ω) - 12W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Speakers - PLS-75N25AL02-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 99 Hz
View Details