Mallory Sonalert Products, Inc. Speakers PSR30F64SK

Description
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 64.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.2 Freq Range (Hz): 430-20000 Size: 29.7 x 5.8 mm Weight: 4.5 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet
Description
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 64.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.2 Freq Range (Hz): 430-20000 Size: 29.7 x 5.8 mm Weight: 4.5 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PSR30F64SK - Mallory Sonalert Products, Inc.
Indianapolis, IN, USA
Speakers
PSR30F64SK
Speakers PSR30F64SK
Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 64.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.2 Freq Range (Hz): 430-20000 Size: 29.7 x 5.8 mm Weight: 4.5 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Series: Speakers Mounting Method: Bare Frame Material: Plastic Impedance (Ohms): 64.0 Rated Power (Watts): 0.1 Max Power (Watts): 0.2 Freq Range (Hz): 430-20000 Size: 29.7 x 5.8 mm Weight: 4.5 g Options: For other options contact factory Typical dB Min Voltage: 78.0 Typical dB: 88.0 RoHS: Yes Volt Type: AC (Vp-p) Tech Type: Bare-Mylar Cone CUL: No RoHS: Yes

Supplier's Site Datasheet
Speakers - 458-1607-ND - DigiKey
Thief River Falls, MN, United States
Speakers
458-1607-ND
Speakers 458-1607-ND
64 Ohms General Purpose Speaker 100mW 430Hz ~ 20kHz Top Round

64 Ohms General Purpose Speaker 100mW 430Hz ~ 20kHz Top Round

Buy Now Datasheet
Speaker, 0.1W, 430Hz-20Khz; Driver Type Mallory - 99AC8583 - Newark, An Avnet Company
Chicago, IL, United States
Speaker, 0.1W, 430Hz-20Khz; Driver Type Mallory
99AC8583
Speaker, 0.1W, 430Hz-20Khz; Driver Type Mallory 99AC8583
SPEAKER, 0.1W, 430HZ-20KHZ; Driver Type:Miniature; External Diameter - Metric:29.7mm; Impedance:64ohm; Power Rating Nom:100mW; Sound Level SPL:88dB; External Diameter - Imperial:1.169"; Frequency Response Min:430Hz RoHS Compliant: Yes

SPEAKER, 0.1W, 430HZ-20KHZ; Driver Type:Miniature; External Diameter - Metric:29.7mm; Impedance:64ohm; Power Rating Nom:100mW; Sound Level SPL:88dB; External Diameter - Imperial:1.169"; Frequency Response Min:430Hz RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Speakers & Transducers
PSR30F64SK
Speakers & Transducers PSR30F64SK
Speakers & Transducers SPEAKER 430HZ 88DB 29.7X5.8PLASTIC STK

Speakers & Transducers SPEAKER 430HZ 88DB 29.7X5.8PLASTIC STK

Buy Now Datasheet

Technical Specifications

  Mallory Sonalert Products, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Speakers Speakers Speakers Speakers
Product Number PSR30F64SK 458-1607-ND 99AC8583 PSR30F64SK
Product Name Speakers Speakers Speaker, 0.1W, 430Hz-20Khz; Driver Type Mallory Speakers & Transducers
SPL 88 dB 88 dB
Nominal Power 0.1000 watts 0.1000 watts
Maximum Power 0.2000 watts
Impedance 64 ohms 64 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102745 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Nominal Power 0.5000 watts
Impedance 8 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
VERIS Dual 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
NE Tweeter, 3/4
Specs
Nominal Power 100 watts
Sensitivity 88.6 dB
Resonance Frequency 743 Hz
View Details
2 suppliers