PCB Piezotronics, Inc. SOURCE SPEAKER DIRECTIONAL WEDGE BAS003

Description
Directional speaker source with 10m cable. Use with BAS002 power amplifier For more information see http://www.larsondav is.com/Products/Soun dSources
Description
Directional speaker source with 10m cable. Use with BAS002 power amplifier For more information see http://www.larsondav is.com/Products/Soun dSources

Suppliers

Company
Product
Description
Supplier Links
SOURCE SPEAKER DIRECTIONAL WEDGE - BAS003 - PCB Piezotronics, Inc.
Depew, NY, United States
SOURCE SPEAKER DIRECTIONAL WEDGE
BAS003
SOURCE SPEAKER DIRECTIONAL WEDGE BAS003
Directional speaker source with 10m cable. Use with BAS002 power amplifier For more information see http://www.larsondav is.com/Products/Soun dSources

Directional speaker source with 10m cable. Use with BAS002 power amplifier

For more information see http://www.larsondavis.com/Products/SoundSources

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Speakers
Product Number BAS003
Product Name SOURCE SPEAKER DIRECTIONAL WEDGE
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
2 suppliers
Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speaker - FBS118A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 89 dB
Nominal Power 5 watts
Maximum Power 10 watts
View Details