Federal Signal Corporation - Industrial Signaling and Systems SelecTone® Overview: Plant Wide Warning and Industrial PA Systems Selectone

Description
Available in 24VDC, 24VAC, 120VAC and 240VAC Command Units, Speaker/Amplifiers, Tone Cards and Connector Kits Indoor, outdoor, explosion-proof and hazardous location models CSA Certified UL and cUL Listed Features SelecTone® systems cover the full range of industrial communication applications: start and dismissal, emergency evacuations, process control signaling, voice messages and public address. The SelecTone product family includes all the equipment necessary for a comprehensive industrial signaling and communications system; dependable, high-quality Command Units, weatherproof, dust-and watertight, hazardous location and Explosion-proof Speaker/Amplifiers, Tone Modules with pre-recorded digital voice messages, tones or melodies, and Connector Kits that make it all work together. Every model is designed with the greatest care for long life in harsh, industrial environments. SelecTone Speaker/Amplifiers are self-amplified speakers designed to broadcast pre-recorded tones, voice messages, melodies and live public address. Because the communication signal is amplified by each device, rather than by costly central amplifiers, the expense of running high-powered audio lines in conduit is eliminated. Each Speaker/Amplifier is designed for long life in harsh industrial environments. Systems provide limitless expansion for future growth. A range of models with outputs from 88 dBa to 114 dBa are available to overcome industrial noise levels. Each has an integrated volume control. SelecTone Speaker/ Amplifiers can be used to expand existing public address systems without adding central amps. Systems are fault tolerant – if one devices fails, the others continue to operate. Each Speaker/Amplifier can also be used for stand-alone signaling applications. SelecTone Command Units are the centerpiece of a total plant communication strategy. Each Command unit provides central control of four tones and public address. Each is equipped with local and remote microphone access and tone initiation. Auxiliary audio inputs support background music. Communication is prioritized with local microphone as highest, followed by tones 1 through 4, remote microphone, then auxiliary audio. An on-board amp supports a local speaker. Rack mount, wall mount and desktop models are available. Connector Cards tie the SelecTone® system together. Installed in each Speaker/Amplifier, Connector Cards provide communication with the SelecTone Command Unit. They can also be used to add SelecTone Speaker/Amplifiers to existing centrally amplified public address systems. Each Connector Card is designed to create a balanced line audio system for superior noise suppression and clear communication. Tone Modules offer tones, messages and melodies for every application, location, and event. The Universal Tone Module (UTM) provides a selection of 32 distinct tones for use in plant-wide communication systems with a SelecTone Command Unit and a limitless number of Speaker/Amplifiers or for use in stand-alone applications with a single Speaker/Amplifier. Tones are easily selected via DIP switches and the modules are designed for quick plug-in installation. When a custom voice message, tone, or melody is the solution, Federal Signal offers the TM33-SD Custom Tone Module. Users can select from a library of thousands of messages and melodies or they can provide a tape, script, or digital sound file for professional recording in any language.
Request a Quote Datasheet
Description
Available in 24VDC, 24VAC, 120VAC and 240VAC Command Units, Speaker/Amplifiers, Tone Cards and Connector Kits Indoor, outdoor, explosion-proof and hazardous location models CSA Certified UL and cUL Listed Features SelecTone® systems cover the full range of industrial communication applications: start and dismissal, emergency evacuations, process control signaling, voice messages and public address. The SelecTone product family includes all the equipment necessary for a comprehensive industrial signaling and communications system; dependable, high-quality Command Units, weatherproof, dust-and watertight, hazardous location and Explosion-proof Speaker/Amplifiers, Tone Modules with pre-recorded digital voice messages, tones or melodies, and Connector Kits that make it all work together. Every model is designed with the greatest care for long life in harsh, industrial environments. SelecTone Speaker/Amplifiers are self-amplified speakers designed to broadcast pre-recorded tones, voice messages, melodies and live public address. Because the communication signal is amplified by each device, rather than by costly central amplifiers, the expense of running high-powered audio lines in conduit is eliminated. Each Speaker/Amplifier is designed for long life in harsh industrial environments. Systems provide limitless expansion for future growth. A range of models with outputs from 88 dBa to 114 dBa are available to overcome industrial noise levels. Each has an integrated volume control. SelecTone Speaker/ Amplifiers can be used to expand existing public address systems without adding central amps. Systems are fault tolerant – if one devices fails, the others continue to operate. Each Speaker/Amplifier can also be used for stand-alone signaling applications. SelecTone Command Units are the centerpiece of a total plant communication strategy. Each Command unit provides central control of four tones and public address. Each is equipped with local and remote microphone access and tone initiation. Auxiliary audio inputs support background music. Communication is prioritized with local microphone as highest, followed by tones 1 through 4, remote microphone, then auxiliary audio. An on-board amp supports a local speaker. Rack mount, wall mount and desktop models are available. Connector Cards tie the SelecTone® system together. Installed in each Speaker/Amplifier, Connector Cards provide communication with the SelecTone Command Unit. They can also be used to add SelecTone Speaker/Amplifiers to existing centrally amplified public address systems. Each Connector Card is designed to create a balanced line audio system for superior noise suppression and clear communication. Tone Modules offer tones, messages and melodies for every application, location, and event. The Universal Tone Module (UTM) provides a selection of 32 distinct tones for use in plant-wide communication systems with a SelecTone Command Unit and a limitless number of Speaker/Amplifiers or for use in stand-alone applications with a single Speaker/Amplifier. Tones are easily selected via DIP switches and the modules are designed for quick plug-in installation. When a custom voice message, tone, or melody is the solution, Federal Signal offers the TM33-SD Custom Tone Module. Users can select from a library of thousands of messages and melodies or they can provide a tape, script, or digital sound file for professional recording in any language.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems - Selectone - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems
Selectone
SelecTone® Overview: Plant Wide Warning and Industrial PA Systems Selectone
Available in 24VDC, 24VAC, 120VAC and 240VAC Command Units, Speaker/Amplifiers, Tone Cards and Connector Kits Indoor, outdoor, explosion-proof and hazardous location models CSA Certified UL and cUL Listed Features SelecTone® systems cover the full range of industrial communication applications: start and dismissal, emergency evacuations, process control signaling, voice messages and public address. The SelecTone product family includes all the equipment necessary for a comprehensive industrial signaling and communications system; dependable, high-quality Command Units, weatherproof, dust-and watertight, hazardous location and Explosion-proof Speaker/Amplifiers, Tone Modules with pre-recorded digital voice messages, tones or melodies, and Connector Kits that make it all work together. Every model is designed with the greatest care for long life in harsh, industrial environments. SelecTone Speaker/Amplifiers are self-amplified speakers designed to broadcast pre-recorded tones, voice messages, melodies and live public address. Because the communication signal is amplified by each device, rather than by costly central amplifiers, the expense of running high-powered audio lines in conduit is eliminated. Each Speaker/Amplifier is designed for long life in harsh industrial environments. Systems provide limitless expansion for future growth. A range of models with outputs from 88 dBa to 114 dBa are available to overcome industrial noise levels. Each has an integrated volume control. SelecTone Speaker/ Amplifiers can be used to expand existing public address systems without adding central amps. Systems are fault tolerant – if one devices fails, the others continue to operate. Each Speaker/Amplifier can also be used for stand-alone signaling applications. SelecTone Command Units are the centerpiece of a total plant communication strategy. Each Command unit provides central control of four tones and public address. Each is equipped with local and remote microphone access and tone initiation. Auxiliary audio inputs support background music. Communication is prioritized with local microphone as highest, followed by tones 1 through 4, remote microphone, then auxiliary audio. An on-board amp supports a local speaker. Rack mount, wall mount and desktop models are available. Connector Cards tie the SelecTone® system together. Installed in each Speaker/Amplifier, Connector Cards provide communication with the SelecTone Command Unit. They can also be used to add SelecTone Speaker/Amplifiers to existing centrally amplified public address systems. Each Connector Card is designed to create a balanced line audio system for superior noise suppression and clear communication. Tone Modules offer tones, messages and melodies for every application, location, and event. The Universal Tone Module (UTM) provides a selection of 32 distinct tones for use in plant-wide communication systems with a SelecTone Command Unit and a limitless number of Speaker/Amplifiers or for use in stand-alone applications with a single Speaker/Amplifier. Tones are easily selected via DIP switches and the modules are designed for quick plug-in installation. When a custom voice message, tone, or melody is the solution, Federal Signal offers the TM33-SD Custom Tone Module. Users can select from a library of thousands of messages and melodies or they can provide a tape, script, or digital sound file for professional recording in any language.
  • Available in 24VDC, 24VAC, 120VAC and 240VAC
  • Command Units, Speaker/Amplifiers, Tone Cards and Connector Kits
  • Indoor, outdoor, explosion-proof and hazardous location models
  • CSA Certified
  • UL and cUL Listed

Features

SelecTone® systems cover the full range of industrial communication applications: start and dismissal, emergency evacuations, process control signaling, voice messages and public address. The SelecTone product family includes all the equipment necessary for a comprehensive industrial signaling and communications system; dependable, high-quality Command Units, weatherproof, dust-and watertight, hazardous location and Explosion-proof Speaker/Amplifiers, Tone Modules with pre-recorded digital voice messages, tones or melodies, and Connector Kits that make it all work together. Every model is designed with the greatest care for long life in harsh, industrial environments.

SelecTone Speaker/Amplifiers are self-amplified speakers designed to broadcast pre-recorded tones, voice messages, melodies and live public address. Because the communication signal is amplified by each device, rather than by costly central amplifiers, the expense of running high-powered audio lines in conduit is eliminated. Each Speaker/Amplifier is designed for long life in harsh industrial environments. Systems provide limitless expansion for future growth. A range of models with outputs from 88 dBa to 114 dBa are available to overcome industrial noise levels. Each has an integrated volume control. SelecTone Speaker/ Amplifiers can be used to expand existing public address systems without adding central amps. Systems are fault tolerant – if one devices fails, the others continue to operate. Each Speaker/Amplifier can also be used for stand-alone signaling applications.

SelecTone Command Units are the centerpiece of a total plant communication strategy. Each Command unit provides central control of four tones and public address. Each is equipped with local and remote microphone access and tone initiation. Auxiliary audio inputs support background music. Communication is prioritized with local microphone as highest, followed by tones 1 through 4, remote microphone, then auxiliary audio. An on-board amp supports a local speaker. Rack mount, wall mount and desktop models are available.

Connector Cards tie the SelecTone® system together. Installed in each Speaker/Amplifier, Connector Cards provide communication with the SelecTone Command Unit. They can also be used to add SelecTone Speaker/Amplifiers to existing centrally amplified public address systems. Each Connector Card is designed to create a balanced line audio system for superior noise suppression and clear communication.

Tone Modules offer tones, messages and melodies for every application, location, and event. The Universal Tone Module (UTM) provides a selection of 32 distinct tones for use in plant-wide communication systems with a SelecTone Command Unit and a limitless number of Speaker/Amplifiers or for use in stand-alone applications with a single Speaker/Amplifier. Tones are easily selected via DIP switches and the modules are designed for quick plug-in installation. When a custom voice message, tone, or melody is the solution, Federal Signal offers the TM33-SD Custom Tone Module. Users can select from a library of thousands of messages and melodies or they can provide a tape, script, or digital sound file for professional recording in any language.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number Selectone
Product Name SelecTone® Overview: Plant Wide Warning and Industrial PA Systems
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details