RS Components, Ltd. Speaker Drivers 1954792

Description
RS PRO ABS-209-RC Mini Speaker
Request a Quote
Description
RS PRO ABS-209-RC Mini Speaker
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 1954792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
1954792
Speaker Drivers 1954792
RS PRO ABS-209-RC Mini Speaker

RS PRO ABS-209-RC Mini Speaker

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 1954792
Product Name Speaker Drivers
Impedance 32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 18.11 inch (460 mm)
View Details
Speakers - 527005 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
Speakers - 526955 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speakers - 526815 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Impedance 8 ohms
View Details