JL Audio, Inc. Enclosed Subwoofer System with Single 12W3v3-2 Subwoofer Driver, Dark Gray Carpet (500 W, 2 Ω) - Sealed Enclosure CS112RG-W3v3

Description
For over two decades, JL Audio PowerWedgeâ„¢ systems have set the standard for affordable subwoofer excellence. This particular series harnesses the powerful attributes of the W3v3 subwoofer drivers in compact, sealed enclosures that deliver superb bass with strong output.
Description
For over two decades, JL Audio PowerWedgeâ„¢ systems have set the standard for affordable subwoofer excellence. This particular series harnesses the powerful attributes of the W3v3 subwoofer drivers in compact, sealed enclosures that deliver superb bass with strong output.

Suppliers

Company
Product
Description
Supplier Links
Enclosed Subwoofer System with Single 12W3v3-2 Subwoofer Driver, Dark Gray Carpet (500 W, 2 Ω) - Sealed Enclosure - CS112RG-W3v3 - JL Audio, Inc.
Miramar, FL, USA
Enclosed Subwoofer System with Single 12W3v3-2 Subwoofer Driver, Dark Gray Carpet (500 W, 2 Ω) - Sealed Enclosure
CS112RG-W3v3
Enclosed Subwoofer System with Single 12W3v3-2 Subwoofer Driver, Dark Gray Carpet (500 W, 2 Ω) - Sealed Enclosure CS112RG-W3v3
For over two decades, JL Audio PowerWedgeâ„¢ systems have set the standard for affordable subwoofer excellence. This particular series harnesses the powerful attributes of the W3v3 subwoofer drivers in compact, sealed enclosures that deliver superb bass with strong output.

For over two decades, JL Audio PowerWedgeâ„¢ systems have set the standard for affordable subwoofer excellence. This particular series harnesses the powerful attributes of the W3v3 subwoofer drivers in compact, sealed enclosures that deliver superb bass with strong output.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number CS112RG-W3v3
Product Name Enclosed Subwoofer System with Single 12W3v3-2 Subwoofer Driver, Dark Gray Carpet (500 W, 2 Ω) - Sealed Enclosure
Features Case
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276738 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 118 dB
Nominal Power 0.0150 watts
Impedance 150 ohms
View Details
SPB-2E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 2 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 2150 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details