JL Audio, Inc. MX-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (175 W, 4 Ω) - Titanium Sport Grille MX10IB3-SG-TB

Description
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.
Description
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

Suppliers

Company
Product
Description
Supplier Links
MX-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (175 W, 4 Ω) - Titanium Sport Grille - MX10IB3-SG-TB - JL Audio, Inc.
Miramar, FL, USA
MX-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (175 W, 4 Ω) - Titanium Sport Grille
MX10IB3-SG-TB
MX-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (175 W, 4 Ω) - Titanium Sport Grille MX10IB3-SG-TB
With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

With appropriate system setup, the addition of a subwoofer allows your smaller main speakers to be free of the burden of reproducing low frequencies. This allows your whole system to play louder and to sound cleaner at all listening levels.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number MX10IB3-SG-TB
Product Name MX-Series 10-inch Marine Subwoofer Driver for Infinite-Baffle Use (175 W, 4 Ω) - Titanium Sport Grille
Nominal Power 175 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Home Audio, Home Theater Speaker - SoundWare XS Satellite Speaker Special Edition - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 85 dB
View Details