RS Components, Ltd. Speaker Drivers 154996

Description
Visaton SC 8 N 8 OHM Speaker Driver
Request a Quote
Description
Visaton SC 8 N 8 OHM Speaker Driver
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Speaker Drivers - 154996 - RS Components, Ltd.
Corby, Northants, United Kingdom
Speaker Drivers
154996
Speaker Drivers 154996
Visaton SC 8 N 8 OHM Speaker Driver

Visaton SC 8 N 8 OHM Speaker Driver

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Speakers
Product Number 154996
Product Name Speaker Drivers
Size 3.05 inch (78 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
Speakers - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
Speaker Drivers - 8158744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.10 inch (28 mm)
View Details
Speaker Drivers - 512770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.52 inch (64 mm)
View Details