Federal Signal Corporation - Industrial Signaling and Systems 300X SelecTone® Explosion-Proof 15W Amplified Speakers 300X-024

Description
Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Cast copper free aluminum housing, spun aluminum projector Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Fused input and output Indoor/outdoor use Type 4X, IP66 enclosure CSFM Approved UL and cUL listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 300X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.
Request a Quote
Description
Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Cast copper free aluminum housing, spun aluminum projector Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Fused input and output Indoor/outdoor use Type 4X, IP66 enclosure CSFM Approved UL and cUL listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 300X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 300X-024 is a 15-watt amplified speaker designed for high-noise environments, meeting UL 1480 intelligibility requirements for emergency notifications and public address. It features a cast copper-free aluminum housing with a spun aluminum projector, a Type 4X and IP66-rated enclosure, and is UL and cUL listed for Class I, Division 1 and 2, Class II, Division 2, and Class III hazardous locations. Operable at 24 VAC or VDC, it delivers 110 dB at 10 ft and 120 dB at 1 m, with built-in gain control. The unit is sealed with powder-coat paint and stainless steel hardware, includes a tool-less rear cover, and is rated for operation from -55°C to 66°C. Dimensions are 431.8 mm height, 332.7 mm width, and 414.0 mm depth, with a net weight of 7.0 kg.

Datasheet Summary
Powered by GS/AI

The 300X-024 is a 15-watt amplified speaker designed for high-noise environments, meeting UL 1480 intelligibility requirements for emergency notifications and public address. It features a cast copper-free aluminum housing with a spun aluminum projector, a Type 4X and IP66-rated enclosure, and is UL and cUL listed for Class I, Division 1 and 2, Class II, Division 2, and Class III hazardous locations. Operable at 24 VAC or VDC, it delivers 110 dB at 10 ft and 120 dB at 1 m, with built-in gain control. The unit is sealed with powder-coat paint and stainless steel hardware, includes a tool-less rear cover, and is rated for operation from -55°C to 66°C. Dimensions are 431.8 mm height, 332.7 mm width, and 414.0 mm depth, with a net weight of 7.0 kg.

Suppliers

Company
Product
Description
Supplier Links
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
300X SelecTone® Explosion-Proof 15W Amplified Speakers
300X-024
300X SelecTone® Explosion-Proof 15W Amplified Speakers 300X-024
Available in 24VAC/DC and 120/240VAC Digital Signal Amplification Cast copper free aluminum housing, spun aluminum projector Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m) Fused input and output Indoor/outdoor use Type 4X, IP66 enclosure CSFM Approved UL and cUL listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III Features Model 300X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels. All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners. SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling. For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers. Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.
  • Available in 24VAC/DC and 120/240VAC
  • Digital Signal Amplification
  • Cast copper free aluminum housing, spun aluminum projector
  • Built-in gain control, adjustable between 0 dBa to 110 dBa @ 10' (0 dBa to 120 dBa @ 1m)
  • Fused input and output
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • CSFM Approved
  • UL and cUL listed for Class I, Division 1, Groups B, C, and D; Class I, Division 2, Groups A, B, C, and D; Class II, Division 2, Groups F and G; Class III

Features

Model 300X SelecTone® Amplified Speaker is designed to meet UL 1480 intelligibility requirements producing crisp, clear tones, digital voice messages and live public address in harsh environments with high ambient noise levels.

All surfaces are sealed with powder-coat paint and assembled with stainless steel hardware. Dust- and moisture-proof gaskets provide protection from the elements. This housing incorporates a tool-less rear cover design, eliminating the need for torque specific hardware and solves the problem of missing or lost fasteners.

SelecTone Amplified Speakers are used individually or as part of a plant-wide emergency notification system. Model UTM Universal Tone Module with 32 tones, or model TM33-SD Custom Tone Module is plugged into a single SelecTone Amplified Speaker for stand-alone use or into a SelecTone Command Unit for plant-wide signaling.

For plant-wide signaling, a Connector Kit is required for each SelecTone Amplified Speaker and wired to a central controller. SelecTone Command Units and CommCenter® Digital Message Centers broadcast tones, voice messages, melodies and live public address to an unlimited number of SelecTone Amplified Speakers.

Applications for SelecTone include emergency warning, plant evacuation, start and dismissal, public address, and process control.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 300X-024
Product Name 300X SelecTone® Explosion-Proof 15W Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details