Knowles Electronics, LLC. GQ Series Receivers

Description
The GQ is a two-way balanced armature system with added low frequency headroom, designed for pro-audio\in-ear application. Enables customized cross-over response to achieve target frequency response. Features Dual element with enhanced bass capabilities and wideband response Unique, subminiature woofer/tweeter combination for in-ear applications Integral RFI suppression Single port for simplified earphone design
Description
The GQ is a two-way balanced armature system with added low frequency headroom, designed for pro-audio\in-ear application. Enables customized cross-over response to achieve target frequency response. Features Dual element with enhanced bass capabilities and wideband response Unique, subminiature woofer/tweeter combination for in-ear applications Integral RFI suppression Single port for simplified earphone design

Suppliers

Company
Product
Description
Supplier Links
GQ Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
GQ Series Receivers
GQ Series Receivers
The GQ is a two-way balanced armature system with added low frequency headroom, designed for pro-audio\in-ear application. Enables customized cross-over response to achieve target frequency response. Features Dual element with enhanced bass capabilities and wideband response Unique, subminiature woofer/tweeter combination for in-ear applications Integral RFI suppression Single port for simplified earphone design

The GQ is a two-way balanced armature system with added low frequency headroom, designed for pro-audio\in-ear application. Enables customized cross-over response to achieve target frequency response.

Features

  • Dual element with enhanced bass capabilities and wideband response
  • Unique, subminiature woofer/tweeter combination for in-ear applications
  • Integral RFI suppression
  • Single port for simplified earphone design
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name GQ Series Receivers
Impedance 90 ohms
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 7717008P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
Impedance 8 ohms
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details