TE Connectivity Cable Ties 4-603225-0

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ] Product Length : 226 MM  [9 INCH ] Product Thickness : 1.6 MM  [.063 INCH ] Product Width : 7.59 MM  [.299 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Tie Style : Heavy Duty Tensile Strength (LBF) : 120 Tensile Strength (NEWT) : 534
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ] Product Length : 226 MM  [9 INCH ] Product Thickness : 1.6 MM  [.063 INCH ] Product Width : 7.59 MM  [.299 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Tie Style : Heavy Duty Tensile Strength (LBF) : 120 Tensile Strength (NEWT) : 534
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-603225-0 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-603225-0
Cable Ties 4-603225-0
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ] Product Length : 226 MM  [9 INCH ] Product Thickness : 1.6 MM  [.063 INCH ] Product Width : 7.59 MM  [.299 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Cable Tie Style : Heavy Duty Tensile Strength (LBF) : 120 Tensile Strength (NEWT) : 534

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Compatible Cable Bundle Diameter Range : 50.8 MM  [2 INCH ]
  • Product Length : 226 MM  [9 INCH ]
  • Product Thickness : 1.6 MM  [.063 INCH ]
  • Product Width : 7.59 MM  [.299 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Cable Tie Style : Heavy Duty
  • Tensile Strength (LBF) : 120
  • Tensile Strength (NEWT) : 534
Buy Now
Cable Ties and Zip Ties - A113694-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
A113694-ND
Cable Ties and Zip Ties A113694-ND
"Standard, Locking Black 2.00"" (50.80mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

"Standard, Locking Black 2.00"" (50.80mm) 0.299"" (7.59mm) 120 lbs (54.43 kg)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-603225-0 A113694-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 4-160968-2 - TE Connectivity
Specs
Material Polyamide 6.6 GF
Length 5.28 inch (134 mm)
View Details
Cable Ties - EN3742-241 - TE Connectivity
Specs
Material Stainless Steel
Length 20.47 inch (520 mm)
View Details