Features:
Smooth, radiused edges ensure that Nytyes won't cut into the cable's insulation—or the installer's hand.
One-piece design reduces cost and installation time.
Nytyes feature a bent tip for ease of pickup and insertion around small bundles. V-shaped raised ridges on the tip provide a sure grip.
Nylon 12 cable ties are weather/UV resistant and suitable for high moisture, corrosive and low temperature indoor or outdoor applications.
Close, evenly spaced teeth permit fine adjustment—from .025" (0,6 mm) on the smallest Nytyes to .063" (1,6 mm) on the largest.
Standard UV Black Nytyes are available in 100 packs; add -P to Part No.; eg. 13140B-P.
Compliant with MS3367 and MIL-S-23190E
These parts are not covered under Heyco's Solar Warranty.
PennEngineering®
PennEngineering®
PennEngineering®
PennEngineering®
PennEngineering®
Done
Request a Quote
Email Supplier
Description
Features:
Smooth, radiused edges ensure that Nytyes won't cut into the cable's insulation—or the installer's hand.
One-piece design reduces cost and installation time.
Nytyes feature a bent tip for ease of pickup and insertion around small bundles. V-shaped raised ridges on the tip provide a sure grip.
Nylon 12 cable ties are weather/UV resistant and suitable for high moisture, corrosive and low temperature indoor or outdoor applications.
Close, evenly spaced teeth permit fine adjustment—from .025" (0,6 mm) on the smallest Nytyes to .063" (1,6 mm) on the largest.
Standard UV Black Nytyes are available in 100 packs; add -P to Part No.; eg. 13140B-P.
Compliant with MS3367 and MIL-S-23190E
These parts are not covered under Heyco's Solar Warranty.
Features:
Smooth, radiused edges ensure that Nytyes won't cut into the cable's insulation—or the installer's hand.
One-piece design reduces cost and installation time.
Nytyes feature a bent tip for ease of pickup and insertion around small bundles. V-shaped raised ridges on the tip provide a sure grip.
Nylon 12 cable ties are weather/UV resistant and suitable for high moisture, corrosive and low temperature indoor or outdoor applications.
Close, evenly spaced teeth permit fine adjustment—from .025" (0,6 mm) on the smallest Nytyes to .063" (1,6 mm) on the largest.
Standard UV Black Nytyes are available in 100 packs; add -P to Part No.; eg. 13140B-P.
Compliant with MS3367 and MIL-S-23190E
These parts are not covered under Heyco's Solar Warranty.
Features:
Smooth, radiused edges ensure that Nytyes won't cut into the cable's insulation—or the installer's hand.
One-piece design reduces cost and installation time.
Nytyes feature a bent tip for ease of pickup and insertion around small bundles. V-shaped raised ridges on the tip provide a sure grip.
Nylon 12 cable ties are weather/UV resistant and suitable for high moisture, corrosive and low temperature indoor or outdoor applications.
Close, evenly spaced teeth permit fine adjustment—from .025" (0,6 mm) on the smallest Nytyes to .063" (1,6 mm) on the largest.
Standard UV Black Nytyes are available in 100 packs; add -P to Part No.; eg. 13140B-P.
Compliant with MS3367 and MIL-S-23190E
These parts are not covered under Heyco's Solar Warranty.
Features:
Cost-effective way to secure and separate two bundles with one cable tie
Quickly and easily pulls through increasing productivity
Single part covers multiple bundle sizes resulting in reduced part number inventory
Features:
Cost-effective way to secure and separate two bundles with one cable tie
Quickly and easily pulls through increasing productivity
Single part covers multiple bundle sizes resulting in reduced part number inventory
Features:
Multiple sizes, strengths, and mounting options anchor Nytyes® securely.
Five types: 1) Flat - Adhesive-Back and Screw Mounts 2) Saddle - Screw Mount Only 3) Push Mount - Arrowhead and Blind Mounts 4) Snap Over Bolt 5) Stainless Steel Edge Clip "SunRunner Series"
Rubber based adhesive effective up to 158°F (70°C)
Acrylic based adhesive effective up to 167°F (75°C)
Apply Adhesive-Backed parts to a clean, dry surface.
Features:
Multiple sizes, strengths, and mounting options anchor Nytyes® securely.
Five types:
1) Flat - Adhesive-Back and Screw Mounts
2) Saddle - Screw Mount Only
3) Push Mount - Arrowhead and Blind Mounts
4) Snap Over Bolt
5) Stainless Steel Edge Clip "SunRunner Series"
Rubber based adhesive effective up to 158°F (70°C)
Acrylic based adhesive effective up to 167°F (75°C)
Apply Adhesive-Backed parts to a clean, dry surface.
Features:
Smooth, radiused edges ensure that Nytyes won't cut into the cable's insulation—or the installer's hand.
One-piece design reduces cost and installation time.
Nytyes feature a bent tip for ease of pickup and insertion around small bundles. V-shaped raised ridges on the tip provide a sure grip.
Nylon 12 cable ties are weather/UV resistant and suitable for high moisture, corrosive and low temperature indoor or outdoor applications.
Close, evenly spaced teeth permit fine adjustment—from .025" (0,6 mm) on the smallest Nytyes to .063" (1,6 mm) on the largest.
Standard UV Black Nytyes are available in 100 packs; add -P to Part No.; eg. 13140B-P.
Compliant with MS3367 and MIL-S-23190E
These parts are not covered under Heyco's Solar Warranty.
Features:
Smooth, radiused edges ensure that Nytyes won't cut into the cable's insulation—or the installer's hand.
One-piece design reduces cost and installation time.
Nytyes feature a bent tip for ease of pickup and insertion around small bundles. V-shaped raised ridges on the tip provide a sure grip.
Nylon 12 cable ties are weather/UV resistant and suitable for high moisture, corrosive and low temperature indoor or outdoor applications.
Close, evenly spaced teeth permit fine adjustment—from .025" (0,6 mm) on the smallest Nytyes to .063" (1,6 mm) on the largest.
Standard UV Black Nytyes are available in 100 packs; add -P to Part No.; eg. 13140B-P.
Compliant with MS3367 and MIL-S-23190E
These parts are not covered under Heyco's Solar Warranty.
Features:
Smooth, radiused edges ensure that Nytyes won't cut into the cable's insulation—or the installer's hand.
One-piece design reduces cost and installation time.
Nytyes feature a bent tip for ease of pickup and insertion around small bundles. V-shaped raised ridges on the tip provide a sure grip.
Close, evenly spaced teeth permit fine adjustment—from .025" (0,6 mm) on the smallest Nytyes to .063" (1,6 mm) on the largest.
Compliant with MS3367 and MIL-S-23190E
These parts are not covered under Heyco's Solar Warranty.
Features:
Smooth, radiused edges ensure that Nytyes won't cut into the cable's insulation—or the installer's hand.
One-piece design reduces cost and installation time.
Nytyes feature a bent tip for ease of pickup and insertion around small bundles. V-shaped raised ridges on the tip provide a sure grip.
Close, evenly spaced teeth permit fine adjustment—from .025" (0,6 mm) on the smallest Nytyes to .063" (1,6 mm) on the largest.
Compliant with MS3367 and MIL-S-23190E
These parts are not covered under Heyco's Solar Warranty.