Keystone Electronics Corp. Nylon Cable Tie 8869

Description
Part Number: 8869 For Diameters: 4.000 [101.6] Material: Nylon 6/6 V-2 Size: 120 lbs
Request a Quote
Description
Part Number: 8869 For Diameters: 4.000 [101.6] Material: Nylon 6/6 V-2 Size: 120 lbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8869 nylon cable tie is designed for securing cable bundles up to 4.000 inches in diameter with a minimum tensile strength of 120 lbs. It features a nominal bundle length of 14.500 inches, width of 0.190 inches, and thickness of 0.055 inches. Constructed from nylon 6/6 with a UL 94V-2 rating, it is injection molded for reliability and installed by hand or with a compatible tool. The mounting hole recommendation is 0.187 inch in diameter.

Datasheet Summary
Powered by GS/AI

The 8869 nylon cable tie is designed for securing cable bundles up to 4.000 inches in diameter with a minimum tensile strength of 120 lbs. It features a nominal bundle length of 14.500 inches, width of 0.190 inches, and thickness of 0.055 inches. Constructed from nylon 6/6 with a UL 94V-2 rating, it is injection molded for reliability and installed by hand or with a compatible tool. The mounting hole recommendation is 0.187 inch in diameter.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Tie
8869
Nylon Cable Tie 8869
Part Number: 8869 For Diameters: 4.000 [101.6] Material: Nylon 6/6 V-2 Size: 120 lbs

Part Number: 8869

  • For Diameters: 4.000 [101.6]
  • Material: Nylon 6/6 V-2
  • Size: 120 lbs
Buy Now Datasheet
Cable Ties and Zip Ties - 36-8869-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
36-8869-ND
Cable Ties and Zip Ties 36-8869-ND
"Standard, Locking Natural 4.00"" (101.60mm) 0.190"" (4.83mm) 120 lbs (54.43 kg)"

"Standard, Locking Natural 4.00"" (101.60mm) 0.190"" (4.83mm) 120 lbs (54.43 kg)"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Cable Ties Cable Ties
Product Number 8869 36-8869-ND
Product Name Nylon Cable Tie Cable Ties and Zip Ties
Material Nylon 6/6 V-2
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers