Keystone Electronics Corp. Nylon Cable Tie 8867

Description
Part Number: 8867 For Diameters: 1.250 (31.8) Material: Nylon 6/6 V-2 Size: 40 lbs
Request a Quote
Description
Part Number: 8867 For Diameters: 1.250 (31.8) Material: Nylon 6/6 V-2 Size: 40 lbs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon cable tie rated for 40 lbs tensile strength, designed to bundle cables up to 1.250 inches (31.8 mm) in diameter, with a maximum bundle length of 6.000 inches (152.4 mm), width of 0.140 inches (3.56 mm), and thickness of 0.050 inches (1.27 mm). Constructed from natural Nylon 6/6, UL rated 94V-2. Requires a 0.187 inch (4.8 mm) diameter mounting hole for panel attachment.

Datasheet Summary
Powered by GS/AI

Nylon cable tie rated for 40 lbs tensile strength, designed to bundle cables up to 1.250 inches (31.8 mm) in diameter, with a maximum bundle length of 6.000 inches (152.4 mm), width of 0.140 inches (3.56 mm), and thickness of 0.050 inches (1.27 mm). Constructed from natural Nylon 6/6, UL rated 94V-2. Requires a 0.187 inch (4.8 mm) diameter mounting hole for panel attachment.

Suppliers

Company
Product
Description
Supplier Links
Nylon Cable Tie - 8867 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Cable Tie
8867
Nylon Cable Tie 8867
Part Number: 8867 For Diameters: 1.250 (31.8) Material: Nylon 6/6 V-2 Size: 40 lbs

Part Number: 8867

  • For Diameters: 1.250 (31.8)
  • Material: Nylon 6/6 V-2
  • Size: 40 lbs
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Cable Ties
Product Number 8867
Product Name Nylon Cable Tie
Material Nylon 6/6 V-2
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Tie - 8868 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Nylon Cable Tie - 8865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
Length 4.25 inch (108 mm)
View Details
2 suppliers