TE Connectivity Cable Ties EN3742-251

Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Length : 150 MM  [5.9 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 7.9 MM  [.31 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 250 Tensile Strength (NEWT) : 1112
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Length : 150 MM  [5.9 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 7.9 MM  [.31 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 250 Tensile Strength (NEWT) : 1112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - EN3742-251 - TE Connectivity
Berwyn, PA, United States
Cable Ties
EN3742-251
Cable Ties EN3742-251
Body Features Primary Product Color : Natural Primary Product Material : Stainless Steel Dimensions Product Length : 150 MM  [5.9 INCH ] Product Thickness : .25 MM  [.009 INCH ] Product Width : 7.9 MM  [.31 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Ball Lock Tensile Strength (LBF) : 250 Tensile Strength (NEWT) : 1112

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Stainless Steel

Dimensions


  • Product Length : 150 MM  [5.9 INCH ]
  • Product Thickness : .25 MM  [.009 INCH ]
  • Product Width : 7.9 MM  [.31 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Ball Lock
  • Tensile Strength (LBF) : 250
  • Tensile Strength (NEWT) : 1112
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number EN3742-251
Product Name Cable Ties
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-255 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details
Cable Ties - 2-604751-9 - TE Connectivity
Specs
Material Nylon
Length 11.81 inch (300 mm)
View Details
Cable Ties - EN3742-037 - TE Connectivity
Specs
Material Stainless Steel
Length 24.41 inch (620 mm)
View Details