PennEngineering® Stainless Steel Cable Ties Stainless Steel Cable Ties Heyco® Sunbundler®

Description
Features: Feature metal pawl for high strength and better durability. Extremely durable, vinyl jacketed Stainless Steel Cable Tie. Smooth vinyl jacketing prevents damage to installation cable insulation. Stainless steel crimp sleeve for easy field installation with electrician linesman pliers, or wire cutters. Certified by UL Specification 62275 for indoor and outdoor usage. UV protected vinyl jacket is excellent for solar installation where product durability is required. Use standard wire cutters to both crimp the sleeve and cut the excess wire. Not for use in a marine salt water environment. Contact Heyco for alternative materials. DFARS Compliant
Request a Quote
Description
Features: Feature metal pawl for high strength and better durability. Extremely durable, vinyl jacketed Stainless Steel Cable Tie. Smooth vinyl jacketing prevents damage to installation cable insulation. Stainless steel crimp sleeve for easy field installation with electrician linesman pliers, or wire cutters. Certified by UL Specification 62275 for indoor and outdoor usage. UV protected vinyl jacket is excellent for solar installation where product durability is required. Use standard wire cutters to both crimp the sleeve and cut the excess wire. Not for use in a marine salt water environment. Contact Heyco for alternative materials. DFARS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Danboro, PA, United States
Stainless Steel Cable Ties Stainless Steel Cable Ties
Heyco® Sunbundler®
Stainless Steel Cable Ties Stainless Steel Cable Ties Heyco® Sunbundler®
Features: Feature metal pawl for high strength and better durability. Extremely durable, vinyl jacketed Stainless Steel Cable Tie. Smooth vinyl jacketing prevents damage to installation cable insulation. Stainless steel crimp sleeve for easy field installation with electrician linesman pliers, or wire cutters. Certified by UL Specification 62275 for indoor and outdoor usage. UV protected vinyl jacket is excellent for solar installation where product durability is required. Use standard wire cutters to both crimp the sleeve and cut the excess wire. Not for use in a marine salt water environment. Contact Heyco for alternative materials. DFARS Compliant

Features:

  • Feature metal pawl for high strength and better durability.
  • Extremely durable, vinyl jacketed Stainless Steel Cable Tie.
  • Smooth vinyl jacketing prevents damage to installation cable insulation.
  • Stainless steel crimp sleeve for easy field installation with electrician linesman pliers, or wire cutters.
  • Certified by UL Specification 62275 for indoor and outdoor usage.
  • UV protected vinyl jacket is excellent for solar installation where product durability is required.
  • Use standard wire cutters to both crimp the sleeve and cut the excess wire.
  • Not for use in a marine salt water environment. Contact Heyco for alternative materials.
  • DFARS Compliant
Supplier's Site

Technical Specifications

  PennEngineering®
Product Category Cable Ties
Product Number Heyco® Sunbundler®
Product Name Stainless Steel Cable Ties Stainless Steel Cable Ties
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details