TE Connectivity Cable Ties 2-160996-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 2 - 50 MM  [.078 - 1.97 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 2 - 50 MM  [.078 - 1.97 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 2-160996-1 - TE Connectivity
Berwyn, PA, United States
Cable Ties
2-160996-1
Cable Ties 2-160996-1
Body Features Primary Product Color : Natural Primary Product Material : Polyamide 6.6 GF Dimensions Compatible Cable Bundle Diameter Range : 2 - 50 MM  [.078 - 1.97 INCH ] Product Length : 200 MM  [7.9 INCH ] Product Thickness : 1.2 MM  [.047 INCH ] Product Width : 3.6 MM  [.141 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 29.2 Tensile Strength (NEWT) : 130

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyamide 6.6 GF

Dimensions


  • Compatible Cable Bundle Diameter Range : 2 - 50 MM  [.078 - 1.97 INCH ]
  • Product Length : 200 MM  [7.9 INCH ]
  • Product Thickness : 1.2 MM  [.047 INCH ]
  • Product Width : 3.6 MM  [.141 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 29.2
  • Tensile Strength (NEWT) : 130
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Ties
Product Number 2-160996-1
Product Name Cable Ties
Material Polyamide 6.6 GF
Unlock Full Specs
to access all available technical data

Similar Products

Markers - A109520-ND - DigiKey
Specs
Material Meta-Aramid
View Details
2 suppliers
Cable Ties - EN3742-259 - TE Connectivity
Specs
Material Stainless Steel
Length 3.94 inch (100 mm)
View Details