Keystone Electronics Corp. Cable Tie Routing Clip 8860

Description
Part Number: 8860 Material: Nylon 6/6 V-2 Mounting Hole: .187 [4.7] These clips snap into a PC board or panel chassis and are ideal for securing cable wiring, piping, tubing components and fiber optics when used with cable ties.
Request a Quote
Description
Part Number: 8860 Material: Nylon 6/6 V-2 Mounting Hole: .187 [4.7] These clips snap into a PC board or panel chassis and are ideal for securing cable wiring, piping, tubing components and fiber optics when used with cable ties.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8860 is a cable tie routing clip made of natural nylon 6/6, UL rated 94V-2, designed to snap into PC boards or panel chassis for securing cable wiring, piping, tubing, components, and fiber optics when used with cable ties. It has a recommended mounting hole diameter of 0.187 inches (4.8 mm).

Datasheet Summary
Powered by GS/AI

The 8860 is a cable tie routing clip made of natural nylon 6/6, UL rated 94V-2, designed to snap into PC boards or panel chassis for securing cable wiring, piping, tubing, components, and fiber optics when used with cable ties. It has a recommended mounting hole diameter of 0.187 inches (4.8 mm).

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Cable Tie Routing Clip
8860
Cable Tie Routing Clip 8860
Part Number: 8860 Material: Nylon 6/6 V-2 Mounting Hole: .187 [4.7] These clips snap into a PC board or panel chassis and are ideal for securing cable wiring, piping, tubing components and fiber optics when used with cable ties.

Part Number: 8860

  • Material: Nylon 6/6 V-2
  • Mounting Hole: .187 [4.7]

These clips snap into a PC board or panel chassis and are ideal for securing cable wiring, piping, tubing components and fiber optics when used with cable ties.

Buy Now Datasheet
Cable Ties - Holders and Mountings - 8860 - ODG (Origin Data Global)
Shenzhen, China
Cable Ties - Holders and Mountings
8860
Cable Ties - Holders and Mountings 8860
CABLE TIE HLDR SGL PUSH MNT NAT

CABLE TIE HLDR SGL PUSH MNT NAT

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. ODG (Origin Data Global)
Product Category Wire and Cable Clips Cable Ties
Product Number 8860 8860
Product Name Cable Tie Routing Clip Cable Ties - Holders and Mountings
Material Nylon 6/6 V-2
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8165 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers
Insulated Half Cable Clamp - 8169 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.750 inch (19.05 mm)
View Details
2 suppliers
Insulated Half Cable Clamp - 8168 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.687 inch (17.45 mm)
View Details
2 suppliers