Knowles Sub-Miniature Speaker 6.32X4.31Mm 10.2 Ohm; Driver Type Knowles Acoustics ED29689

Description
SUB-MINIATURE SPEAKER 6.32X4.31MM 10.2 OHM; Driver Type:Receiver; External Width - Metric:4.3mm; Impedance:10ohm; Power Rating Nom:-; Sound Level SPL:118dB; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SUB-MINIATURE SPEAKER 6.32X4.31MM 10.2 OHM; Driver Type:Receiver; External Width - Metric:4.3mm; Impedance:10ohm; Power Rating Nom:-; Sound Level SPL:118dB; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-Miniature Speaker 6.32X4.31Mm 10.2 Ohm; Driver Type Knowles Acoustics - 24M1738 - Newark, An Avnet Company
Chicago, IL, United States
Sub-Miniature Speaker 6.32X4.31Mm 10.2 Ohm; Driver Type Knowles Acoustics
24M1738
Sub-Miniature Speaker 6.32X4.31Mm 10.2 Ohm; Driver Type Knowles Acoustics 24M1738
SUB-MINIATURE SPEAKER 6.32X4.31MM 10.2 OHM; Driver Type:Receiver; External Width - Metric:4.3mm; Impedance:10ohm; Power Rating Nom:-; Sound Level SPL:118dB; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Product Range:- RoHS Compliant: Yes

SUB-MINIATURE SPEAKER 6.32X4.31MM 10.2 OHM; Driver Type:Receiver; External Width - Metric:4.3mm; Impedance:10ohm; Power Rating Nom:-; Sound Level SPL:118dB; Frequency Response Min:200Hz; Frequency Response Max:5kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 24M1738
Product Name Sub-Miniature Speaker 6.32X4.31Mm 10.2 Ohm; Driver Type Knowles Acoustics
SPL 118 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 10.2 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details
Speaker - MC050N20 - MISCO
Specs
Nominal Power 10 watts
Impedance 8 ohms
Sensitivity 98 dB
View Details