JL Audio, Inc. Coaxial Speaker System: 6 x 9-inch (150 x 230 mm) Woofer, 1-inch (25 mm)) Silk Soft-Dome Tweeter VR690-CXi

Description
Coaxial Speaker System: 6 x 9-inch (150 x 230 mm) Woofer, 1-inch (25 mm)) Silk Soft-Dome Tweeter
Description
Coaxial Speaker System: 6 x 9-inch (150 x 230 mm) Woofer, 1-inch (25 mm)) Silk Soft-Dome Tweeter

Suppliers

Company
Product
Description
Supplier Links
Coaxial Speaker System: 6 x 9-inch (150 x 230 mm) Woofer, 1-inch (25 mm)) Silk Soft-Dome Tweeter - VR690-CXi - JL Audio, Inc.
Miramar, FL, USA
Coaxial Speaker System: 6 x 9-inch (150 x 230 mm) Woofer, 1-inch (25 mm)) Silk Soft-Dome Tweeter
VR690-CXi
Coaxial Speaker System: 6 x 9-inch (150 x 230 mm) Woofer, 1-inch (25 mm)) Silk Soft-Dome Tweeter VR690-CXi
Coaxial Speaker System: 6 x 9-inch (150 x 230 mm) Woofer, 1-inch (25 mm)) Silk Soft-Dome Tweeter

Coaxial Speaker System: 6 x 9-inch (150 x 230 mm) Woofer, 1-inch (25 mm)) Silk Soft-Dome Tweeter

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number VR690-CXi
Product Name Coaxial Speaker System: 6 x 9-inch (150 x 230 mm) Woofer, 1-inch (25 mm)) Silk Soft-Dome Tweeter
Application Automotive
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
Car Audio, Subwoofer - G112PD - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 400 to 800 watts
Impedance 2 ohms
Frequency Response 34 Hz
View Details
W0v3 12-inch Subwoofer Driver (300 W, 4 Ω) - 12W0v3-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details