JL Audio, Inc. 10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) 10W7AE-3

Description
If you are seeking reference-grade sub-bass from a 10-inch driver, your search ends here. Total Car Audio in the UK called it like this when they reviewed the 10W7: "This gives an all round performance of such high quality on every level, that bettering it will be very hard to achieve." Not only does the 10W7 deliver amazing excursion capability for its size, but it also maintains complete composure under power and is able to track complex bass material with uncanny accuracy and power.
Description
If you are seeking reference-grade sub-bass from a 10-inch driver, your search ends here. Total Car Audio in the UK called it like this when they reviewed the 10W7: "This gives an all round performance of such high quality on every level, that bettering it will be very hard to achieve." Not only does the 10W7 deliver amazing excursion capability for its size, but it also maintains complete composure under power and is able to track complex bass material with uncanny accuracy and power.

Suppliers

Company
Product
Description
Supplier Links
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7AE-3 - JL Audio, Inc.
Miramar, FL, USA
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω)
10W7AE-3
10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω) 10W7AE-3
If you are seeking reference-grade sub-bass from a 10-inch driver, your search ends here. Total Car Audio in the UK called it like this when they reviewed the 10W7: "This gives an all round performance of such high quality on every level, that bettering it will be very hard to achieve." Not only does the 10W7 deliver amazing excursion capability for its size, but it also maintains complete composure under power and is able to track complex bass material with uncanny accuracy and power.

If you are seeking reference-grade sub-bass from a 10-inch driver, your search ends here. Total Car Audio in the UK called it like this when they reviewed the 10W7: "This gives an all round performance of such high quality on every level, that bettering it will be very hard to achieve." Not only does the 10W7 deliver amazing excursion capability for its size, but it also maintains complete composure under power and is able to track complex bass material with uncanny accuracy and power.

Supplier's Site

Technical Specifications

  JL Audio, Inc.
Product Category Speakers
Product Number 10W7AE-3
Product Name 10th Anniversary Edition - W7 10-inch Subwoofer Driver (750 W, 3 Ω)
Nominal Power 750 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 90.9 dB
Resonance Frequency 722 Hz
View Details