Federal Signal Corporation - Industrial Signaling and Systems 304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers 314GCX-024R

Description
Available in 24 Vdc Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control Digital signal amplification Fused input and output Cast aluminum housing, spun aluminum projector External mounting tabs Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III 304GCX/314GCX are UL Fire Listed 304GCX-CN/314GCX-CN are ULC Fire Listed Features Models 304GCX, 314GCX, 304GCX-CN, and 314GCX-CN SelecTone® Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with gray powder coat paint. These speakers are easily installed with external mounting tabs. The rugged construction and high output of the Models 304GCX and 314GCX make it ideal for use in harsh environments with high ambient noise levels.
Request a Quote
Description
Available in 24 Vdc Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control Digital signal amplification Fused input and output Cast aluminum housing, spun aluminum projector External mounting tabs Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III 304GCX/314GCX are UL Fire Listed 304GCX-CN/314GCX-CN are ULC Fire Listed Features Models 304GCX, 314GCX, 304GCX-CN, and 314GCX-CN SelecTone® Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with gray powder coat paint. These speakers are easily installed with external mounting tabs. The rugged construction and high output of the Models 304GCX and 314GCX make it ideal for use in harsh environments with high ambient noise levels.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers
314GCX-024R
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers 314GCX-024R
Available in 24 Vdc Four wire supervisable power circuit Capable of producing tones or voice messages Built in gain control Digital signal amplification Fused input and output Cast aluminum housing, spun aluminum projector External mounting tabs Indoor/outdoor use Type 4X, IP66 enclosure IP69K compliant CSFM Approved UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III 304GCX/314GCX are UL Fire Listed 304GCX-CN/314GCX-CN are ULC Fire Listed Features Models 304GCX, 314GCX, 304GCX-CN, and 314GCX-CN SelecTone® Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters. These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel. The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with gray powder coat paint. These speakers are easily installed with external mounting tabs. The rugged construction and high output of the Models 304GCX and 314GCX make it ideal for use in harsh environments with high ambient noise levels.
  • Available in 24 Vdc
  • Four wire supervisable power circuit
  • Capable of producing tones or voice messages
  • Built in gain control
  • Digital signal amplification
  • Fused input and output
  • Cast aluminum housing, spun aluminum projector
  • External mounting tabs
  • Indoor/outdoor use
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • CSFM Approved
  • UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
  • 304GCX/314GCX are UL Fire Listed
  • 304GCX-CN/314GCX-CN are ULC Fire Listed

Features

Models 304GCX, 314GCX, 304GCX-CN, and 314GCX-CN SelecTone® Hazardous Location Amplified Speakers are designed to produce crisp, clear tones in supervised alarm notification systems. These amplified speakers are compatible with fire alarm, voice evacuation, suppression supervised control panels and power boosters.

These amplified speakers can broadcast tones generated by a Tone Card installed into the speaker (the plug-in 32-tone UTM*) or by a central tone source in a voice evacuation or paging system. When live public address or voice messages are required, plug-in Connector Cards (AM25CK or AM70CK) interface with the audio output of the EVAC panel.

The speaker cone and projector are constructed of rugged spun aluminum. The solid-state amplifier circuit is protected in a die-cast aluminum housing. Dust and moisture-proof gaskets provide protection from the elements. All external surfaces are sealed with gray powder coat paint. These speakers are easily installed with external mounting tabs.

The rugged construction and high output of the Models 304GCX and 314GCX make it ideal for use in harsh environments with high ambient noise levels.

Supplier's Site

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Speakers
Product Number 314GCX-024R
Product Name 304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details